"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"
CONN JACK 4COND 2.5MM SMD R/A
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CP1-42514SJCT-ND | SJ1-42514-SMT-TR |
| Product Name | Audio Connectors | Audio Connectors |
| Category | Audio / Video | |
| Connector Type | Phone Jack | Audio / Video |
| Gender | Female / Jack | Female / Jack |