Global Connector Technology, Inc. Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) SIM6050-8-0-30-00-A

Description
MINI SIM DLSIM PIN SMT 3.MM TR
Request a Quote Datasheet
Description
MINI SIM DLSIM PIN SMT 3.MM TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - SIM6050-8-0-30-00-A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
SIM6050-8-0-30-00-A
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) SIM6050-8-0-30-00-A
MINI SIM DLSIM PIN SMT 3.MM TR

MINI SIM DLSIM PIN SMT 3.MM TR

Buy Now
PC Card Sockets - 2073-SIM6050-8-0-30-00-ACT-ND - DigiKey
Thief River Falls, MN, United States
8 Position Card Connector Mini SIM Surface Mount, Right Angle Gold

8 Position Card Connector Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 2073-SIM6050-8-0-30-00-ATR-ND - DigiKey
Thief River Falls, MN, United States
8 Position Card Connector Mini SIM Surface Mount, Right Angle Gold

8 Position Card Connector Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 2073-SIM6050-8-0-30-00-ADKR-ND - DigiKey
Thief River Falls, MN, United States
8 Position Card Connector Mini SIM Surface Mount, Right Angle Gold

8 Position Card Connector Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Socket, Dual Sim Card, 16 Position; Memory / Card Type Gct (Global Connector Technology) - 99R5290 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, Dual Sim Card, 16 Position; Memory / Card Type Gct (Global Connector Technology)
99R5290
Memory Socket, Dual Sim Card, 16 Position; Memory / Card Type Gct (Global Connector Technology) 99R5290
MEMORY SOCKET, DUAL SIM CARD, 16 POSITION; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:16Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SIM6050 Series RoHS Compliant: Yes

MEMORY SOCKET, DUAL SIM CARD, 16 POSITION; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:16Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Product Range:SIM6050 Series RoHS Compliant: Yes

Supplier's Site
Memory Socket, Dual Sim Card, 16 Position, Full Reel; Memory / Card Type Gct (Global Connector Technology) - 16X9662 - Newark, An Avnet Company
Chicago, IL, United States
Memory Socket, Dual Sim Card, 16 Position, Full Reel; Memory / Card Type Gct (Global Connector Technology)
16X9662
Memory Socket, Dual Sim Card, 16 Position, Full Reel; Memory / Card Type Gct (Global Connector Technology) 16X9662
MEMORY SOCKET, DUAL SIM CARD, 16 POSITION, FULL REEL; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:16Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Row Pitch:7.6mm RoHS Compliant: Yes

MEMORY SOCKET, DUAL SIM CARD, 16 POSITION, FULL REEL; Memory / Card Type:SIM; Insert & Eject Mechanism:Push-Pull; No. of Contacts:16Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; Row Pitch:7.6mm RoHS Compliant: Yes

Supplier's Site
Connector, Sim Socket, 8Pos, Smt; Product Range Gct (Global Connector Technology) - 24AC9822 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Sim Socket, 8Pos, Smt; Product Range Gct (Global Connector Technology)
24AC9822
Connector, Sim Socket, 8Pos, Smt; Product Range Gct (Global Connector Technology) 24AC9822
CONNECTOR, SIM SOCKET, 8POS, SMT; Product Range:SIM6050 Series; Connector Type:SIM Socket; No. of Contacts:16Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CONNECTOR, SIM SOCKET, 8POS, SMT; Product Range:SIM6050 Series; Connector Type:SIM Socket; No. of Contacts:16Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet
Memory Connector, Dual Sim, 16Way; Product Range Gct (Global Connector Technology) - 99Y8315 - Newark, An Avnet Company
Chicago, IL, United States
Memory Connector, Dual Sim, 16Way; Product Range Gct (Global Connector Technology)
99Y8315
Memory Connector, Dual Sim, 16Way; Product Range Gct (Global Connector Technology) 99Y8315
MEMORY CONNECTOR, DUAL SIM, 16WAY; Product Range:SIM6050 Series; Connector Type:SIM Socket; No. of Contacts:16Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes

MEMORY CONNECTOR, DUAL SIM, 16WAY; Product Range:SIM6050 Series; Connector Type:SIM Socket; No. of Contacts:16Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number SIM6050-8-0-30-00-A 2073-SIM6050-8-0-30-00-ACT-ND 99R5290
Product Name Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) PC Card Sockets Memory Socket, Dual Sim Card, 16 Position; Memory / Card Type Gct (Global Connector Technology)
Connector Type Connector
Unlock Full Specs
to access all available technical data