Global Connector Technology, Inc. Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) SIM7050-6-0-00-A

Description
MICROSIM 6P SMT 2.45MM TR
Request a Quote Datasheet
Description
MICROSIM 6P SMT 2.45MM TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - SIM7050-6-0-00-A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
SIM7050-6-0-00-A
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) SIM7050-6-0-00-A
MICROSIM 6P SMT 2.45MM TR

MICROSIM 6P SMT 2.45MM TR

Buy Now
PC Card Sockets - 2073-SIM7050-6-0-00-ATR-ND - DigiKey
Thief River Falls, MN, United States
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 2073-SIM7050-6-0-00-ACT-ND - DigiKey
Thief River Falls, MN, United States
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 2073-SIM7050-6-0-00-ADKR-ND - DigiKey
Thief River Falls, MN, United States
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Connector, Micro Sim, 6Pos, Smt; Product Range Gct (Global Connector Technology) - 24AC9823 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Micro Sim, 6Pos, Smt; Product Range Gct (Global Connector Technology)
24AC9823
Connector, Micro Sim, 6Pos, Smt; Product Range Gct (Global Connector Technology) 24AC9823
CONNECTOR, MICRO SIM, 6POS, SMT; Product Range:SIM7050 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes

CONNECTOR, MICRO SIM, 6POS, SMT; Product Range:SIM7050 Series; Connector Type:Micro SIM; No. of Contacts:6Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number SIM7050-6-0-00-A 2073-SIM7050-6-0-00-ATR-ND 24AC9823
Product Name Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) PC Card Sockets Connector, Micro Sim, 6Pos, Smt; Product Range Gct (Global Connector Technology)
Connector Type Micro Connector and Nano Connector Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data