Global Connector Technology, Inc. PC Card Sockets SIM4065-8-1-15-00-A

Description
9 (8 + 1) Position Card Connector Mini SIM Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
9 (8 + 1) Position Card Connector Mini SIM Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Card Sockets - 2073-SIM4065-8-1-15-00-ADKR-ND - DigiKey
Thief River Falls, MN, United States
9 (8 + 1) Position Card Connector Mini SIM Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 2073-SIM4065-8-1-15-00-ACT-ND - DigiKey
Thief River Falls, MN, United States
9 (8 + 1) Position Card Connector Mini SIM Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 2073-SIM4065-8-1-15-00-ATR-ND - DigiKey
Thief River Falls, MN, United States
9 (8 + 1) Position Card Connector Mini SIM Surface Mount, Right Angle Gold

9 (8 + 1) Position Card Connector Mini SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1331998-SIM4065-8-1-15-00-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1331998-SIM4065-8-1-15-00-A
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1331998-SIM4065-8-1-15-00-A
Manufacturer: GCT Win Source Part Number: 1331998-SIM4065-8-1- 15-00-A Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Packaging: Reel - TR Number of Positions: 9 (8 + 1) Features: Switch Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Height Above Board: 0.063" (1.60mm) Standard Package: 1,000 Mounting: Surface Mount, Right Angle Card Type: Mini SIM Insertion, Removal Method: Push In, Push Out Mounting Feature: Normal, Standard - Top ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 2073-SIM4065-8-1-15- 00-ADKR,2073-SIM4065 -8-1-15-00-ATR,2073- SIM4065-8-1-15-00-AC T Base Product Number: SIM4065 RoHS Status: ROHS3 Compliant

Manufacturer: GCT
Win Source Part Number: 1331998-SIM4065-8-1-15-00-A
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Packaging: Reel - TR
Number of Positions: 9 (8 + 1)
Features: Switch
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Height Above Board: 0.063" (1.60mm)
Standard Package: 1,000
Mounting: Surface Mount, Right Angle
Card Type: Mini SIM
Insertion, Removal Method: Push In, Push Out
Mounting Feature: Normal, Standard - Top
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 2073-SIM4065-8-1-15-00-ADKR,2073-SIM4065-8-1-15-00-ATR,2073-SIM4065-8-1-15-00-ACT
Base Product Number: SIM4065
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - SIM4065-8-1-15-00-A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
SIM4065-8-1-15-00-A
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) SIM4065-8-1-15-00-A
MINISIM 8P SMT1.60MM WN SWI TR

MINISIM 8P SMT1.60MM WN SWI TR

Buy Now
Conn, Sim Socket, Push-Push, 8Pos, Smt; Memory / Card Type Gct (Global Connector Technology) - 30Y8615 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Sim Socket, Push-Push, 8Pos, Smt; Memory / Card Type Gct (Global Connector Technology)
30Y8615
Conn, Sim Socket, Push-Push, 8Pos, Smt; Memory / Card Type Gct (Global Connector Technology) 30Y8615
CONN, SIM SOCKET, PUSH-PUSH, 8POS, SMT; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:SIM4065 Series RoHS Compliant: Yes

CONN, SIM SOCKET, PUSH-PUSH, 8POS, SMT; Memory / Card Type:Mini SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:SIM4065 Series RoHS Compliant: Yes

Supplier's Site
Conn, Sim Socket, Push-Push, 8Pos, Smt; Product Range Gct (Global Connector Technology) - 24AC9820 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Sim Socket, Push-Push, 8Pos, Smt; Product Range Gct (Global Connector Technology)
24AC9820
Conn, Sim Socket, Push-Push, 8Pos, Smt; Product Range Gct (Global Connector Technology) 24AC9820
CONN, SIM SOCKET, PUSH-PUSH, 8POS, SMT; Product Range:SIM4065 Series; Connector Type:SIM Socket; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

CONN, SIM SOCKET, PUSH-PUSH, 8POS, SMT; Product Range:SIM4065 Series; Connector Type:SIM Socket; No. of Contacts:8Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2073-SIM4065-8-1-15-00-ADKR-ND 1331998-SIM4065-8-1-15-00-A SIM4065-8-1-15-00-A 30Y8615
Product Name PC Card Sockets Connectors, Interconnects - Memory Connectors - PC Card Sockets Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) Conn, Sim Socket, Push-Push, 8Pos, Smt; Memory / Card Type Gct (Global Connector Technology)
Connector Type Connector PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28623-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-1401-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details