"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
Same Sky SJ1-3524NG Jack Connector
Same Sky SJ1-3524NG Jack Connector
Same Sky SJ1-3524NG Jack Connector
CONN JACK STEREO 3.5MM R/A
| DigiKey | RS Components, Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | CP1-3524NG-ND | 2596642P | SJ1-3524NG |
| Product Name | Audio Connectors | Jack Plugs & Sockets | Audio Connectors |
| Category | Audio / Video | ||
| Connector Type | Phone Jack | Audio / Video | |
| Gender | Female / Jack | Female / Jack | Female / Jack |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |