8 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
8 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
8 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
CONNECTOR, SIM CARD, 2.54MM, 8 POSITION; Memory / Card Type:Micro SIM; Insert & Eject Mechanism:Push-Pull;
CONNECTOR, MICRO SIM, 8POS, SMT; Product Range:SIM7050 Series; Connector Type:Micro SIM; No. of Contacts:8Contacts; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 2073-SIM7050-8-0-00-ADKR-ND | 28W5438 |
| Product Name | PC Card Sockets | Connector, Sim Card, 2.54Mm, 8 Position; Memory / Card Type Gct (Global Connector Technology) |
| Connector Type | Connector | Micro Connector and Nano Connector |