26 Position Ribbon Cable, DIP Header Connector Black IDC 28 AWG Through Hole, Press-Fit
Win Source Part Number: 1153846-SIP110-PPPC-
Category: Connectors, Interconnects>Rectan
Series: SIP110
Number of Positions: 26
Color: Black
Features: Feed Through
Connector Type: Ribbon Cable, DIP Header
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Wire Gauge: 28 AWG
Cable Termination: IDC
Standard Package: 1
Cable Pitch: 0.050" (1.27mm)
Board-Side Pitch: 0.100" (2.54mm)
Mounting Type: Through Hole, Press-Fit
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Mfr: Sullins Connector Solutions
Other Names: S9332,SIP110PPPCD13S
Base Product Number: SIP110
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | S9332-ND | 1153846-SIP110-PPPC-D13-ST-BK |
| Product Name | Board In, Direct Wire to Board | Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board |
| Mounting | Through Hole, Press-Fit | Through Hole, Press-Fit |