Phone Connectors Audio Jacks Product overview: SJ1-3533N from Same Sky is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Audio Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 434-SJ1-3533N can be used for catalog matching and distributor lookup.
Same Sky SJ1-3533N Jack Connector
Same Sky SJ1-3533N Jack Connector
Same Sky SJ1-3533N Jack Connector
"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder"
CONN JACK STEREO 3.5MM R/A
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 434-SJ1-3533N | 2596647 | CP1-3533N-ND | SJ1-3533N |
| Product Name | Electronic Connector | Jack Plugs & Sockets | Audio Connectors | Audio Connectors |
| Gender | Female / Jack | Male / Plug | Female / Jack | Female / Jack |
| Voltage Rating | 12 volts | 12 volts | ||
| Geometry | Right Angle | |||
| Category | Audio / Video |