"3.50mm (0.141"", 1/8"", Mini Plug) - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Kinked Pin"
CONN JACK STEREO 3.5MM R/A
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | CP1-3545N-ND | SJ1-3545N |
| Product Name | Audio Connectors | Audio Connectors |
| Category | Audio / Video | |
| Connector Type | Phone Jack | Audio / Video |
| Gender | Female / Jack | Female / Jack |