Global Connector Technology, Inc. Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) SIM8066-6-1-14-01-A

Description
NANOSIM 6P 1.44MM H GF SWC TR
Request a Quote
Description
NANOSIM 6P 1.44MM H GF SWC TR
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SIM8066 is a Nano SIM card connector designed for surface mount applications with a right-angle orientation. It features a push-push mechanism for card insertion and removal, accommodating a total of 7 positions (6 signal contacts plus 1 card detect switch). The connector has a profile height of 1.44mm and is constructed from high-temperature thermoplastic, ensuring durability and reliability in various environments. Electrical specifications include a voltage rating of 30V AC/DC and a maximum current rating of 1.0 Amp AC/DC. The contact resistance is specified at a maximum of 100 m,Ѷ for signal contacts and 200 m,Ѷ for the card detect switch. The connector is rated for a dielectric withstanding voltage of 500V AC and an insulation resistance of 1000 M,Ѷ at 500V DC. Operating temperature ranges from -40°C to +85°C, with a durability rating of 5,000 cycles. The product is available in tape and reel packaging, with 1,500 pieces per reel, making it suitable for automated assembly processes.

Datasheet Summary
Powered by GS/AI

The SIM8066 is a Nano SIM card connector designed for surface mount applications with a right-angle orientation. It features a push-push mechanism for card insertion and removal, accommodating a total of 7 positions (6 signal contacts plus 1 card detect switch). The connector has a profile height of 1.44mm and is constructed from high-temperature thermoplastic, ensuring durability and reliability in various environments. Electrical specifications include a voltage rating of 30V AC/DC and a maximum current rating of 1.0 Amp AC/DC. The contact resistance is specified at a maximum of 100 m,Ѷ for signal contacts and 200 m,Ѷ for the card detect switch. The connector is rated for a dielectric withstanding voltage of 500V AC and an insulation resistance of 1000 M,Ѷ at 500V DC. Operating temperature ranges from -40°C to +85°C, with a durability rating of 5,000 cycles. The product is available in tape and reel packaging, with 1,500 pieces per reel, making it suitable for automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - SIM8066-6-1-14-01-A - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
SIM8066-6-1-14-01-A
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) SIM8066-6-1-14-01-A
NANOSIM 6P 1.44MM H GF SWC TR

NANOSIM 6P 1.44MM H GF SWC TR

Buy Now
PC Card Sockets - 2073-SIM8066-6-1-14-01-ATR-ND - DigiKey
Thief River Falls, MN, United States
7 (6 + 1) Position Card Connector NANO SIM Surface Mount, Right Angle Gold

7 (6 + 1) Position Card Connector NANO SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 2073-SIM8066-6-1-14-01-ACT-ND - DigiKey
Thief River Falls, MN, United States
7 (6 + 1) Position Card Connector NANO SIM Surface Mount, Right Angle Gold

7 (6 + 1) Position Card Connector NANO SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets - 2073-SIM8066-6-1-14-01-ADKR-ND - DigiKey
Thief River Falls, MN, United States
7 (6 + 1) Position Card Connector NANO SIM Surface Mount, Right Angle Gold

7 (6 + 1) Position Card Connector NANO SIM Surface Mount, Right Angle Gold

Buy Now Datasheet
Connectors, Interconnects- Memory Connectors -PC Card Sockets -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Memory Connectors -PC Card Sockets
Connectors, Interconnects- Memory Connectors -PC Card Sockets
Manufacturer: GCT Category: Connectors, Interconnects- Memory Connectors -PC Card Sockets Series: SIM8066 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Card Type: NANO SIM Number of Positions: 7 (6 + 1) Connector Type: Connector and Ejector Insertion, Removal Method: Push In, Push Out Mounting Type: Surface Mount, Right Angle

Manufacturer: GCT
Category: Connectors, Interconnects- Memory Connectors -PC Card Sockets
Series: SIM8066
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Card Type: NANO SIM
Number of Positions: 7 (6 + 1)
Connector Type: Connector and Ejector
Insertion, Removal Method: Push In, Push Out
Mounting Type: Surface Mount, Right Angle

Buy Now Datasheet
Connector, Nano Sim, Push-Push, 6Pos; Memory / Card Type Gct (Global Connector Technology) - 42AJ0470 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano Sim, Push-Push, 6Pos; Memory / Card Type Gct (Global Connector Technology)
42AJ0470
Connector, Nano Sim, Push-Push, 6Pos; Memory / Card Type Gct (Global Connector Technology) 42AJ0470
CONNECTOR, NANO SIM, PUSH-PUSH, 6POS; Memory / Card Type:Nano SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Flash Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, NANO SIM, PUSH-PUSH, 6POS; Memory / Card Type:Nano SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Flash Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
Connector, Nano Sim, Push-Push, 6Pos; Memory / Card Type Gct (Global Connector Technology) - 50AJ8232 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano Sim, Push-Push, 6Pos; Memory / Card Type Gct (Global Connector Technology)
50AJ8232
Connector, Nano Sim, Push-Push, 6Pos; Memory / Card Type Gct (Global Connector Technology) 50AJ8232
CONNECTOR, NANO SIM, PUSH-PUSH, 6POS; Memory / Card Type:Nano SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Flash Plated Contacts; Product Range:- RoHS Compliant: Yes

CONNECTOR, NANO SIM, PUSH-PUSH, 6POS; Memory / Card Type:Nano SIM; Insert & Eject Mechanism:Push-Push; No. of Contacts:6Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Flash Plated Contacts; Product Range:- RoHS Compliant: Yes

Supplier's Site
Connector, Nano Sim, Push-Push, 6Pos Rohs Compliant Gct (Global Connector Technology) - 57AJ0390 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Nano Sim, Push-Push, 6Pos Rohs Compliant Gct (Global Connector Technology)
57AJ0390
Connector, Nano Sim, Push-Push, 6Pos Rohs Compliant Gct (Global Connector Technology) 57AJ0390
CONNECTOR, NANO SIM, PUSH-PUSH, 6POS ROHS COMPLIANT: YES

CONNECTOR, NANO SIM, PUSH-PUSH, 6POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number SIM8066-6-1-14-01-A 2073-SIM8066-6-1-14-01-ATR-ND 42AJ0470
Product Name Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) PC Card Sockets Connectors, Interconnects- Memory Connectors -PC Card Sockets Connector, Nano Sim, Push-Push, 6Pos; Memory / Card Type Gct (Global Connector Technology)
Connector Type Micro Connector and Nano Connector Connector and Ejector PC Card Connector Micro Connector and Nano Connector
Unlock Full Specs
to access all available technical data