CONN JACK 4COND 2.5MM R/A
"2.50mm (0.094"", 3/32"", Sub Mini, Miniature) - Headphone Phone Jack Stereo (4 Conductor, TRRS) Connector Solder"
| ODG (Origin Data Global) | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | SJ1-42514 | CP1-42514-ND |
| Product Name | Audio Connectors | Audio Connectors |
| Connector Type | Audio / Video | Phone Jack |
| Gender | Female / Jack | Female / Jack |
| Termination | Solder |