TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases HMN-Q2-M

Description
Win Source Part Number: 1315036-HMN-Q2-M Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HMN Connector Type: Module Package: Bulk Housing Material: Polycarbonate (PC) Style: Bottom Entry Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: HMN
Request a Quote Datasheet
Description
Win Source Part Number: 1315036-HMN-Q2-M Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HMN Connector Type: Module Package: Bulk Housing Material: Polycarbonate (PC) Style: Bottom Entry Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: HMN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases - 1315036-HMN-Q2-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases
1315036-HMN-Q2-M
Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases 1315036-HMN-Q2-M
Win Source Part Number: 1315036-HMN-Q2-M Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases Series: HMN Connector Type: Module Package: Bulk Housing Material: Polycarbonate (PC) Style: Bottom Entry Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: Not Applicable HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: HMN

Win Source Part Number: 1315036-HMN-Q2-M
Category: Connectors, Interconnects>Heavy Duty Connectors - Housings, Hoods, Bases
Series: HMN
Connector Type: Module
Package: Bulk
Housing Material: Polycarbonate (PC)
Style: Bottom Entry
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Base Product Number: HMN

Buy Now Datasheet
Heavy Duty Connector Housings, Hoods, Bases - A141102-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
A141102-ND
Heavy Duty Connector Housings, Hoods, Bases A141102-ND
Module Connector Bottom Entry

Module Connector Bottom Entry

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1315036-HMN-Q2-M A141102-ND
Product Name Connectors, Interconnects - Heavy Duty Connectors - Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202BRN-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details