Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
TE CONNECTIVITY
HMN-004-F -- HEAVY DUTY CONNECTOR INSERTS, MODULES
TE Connectivity
Heavy Duty Connector Inserts, Modules
HMN-004-F
Description
Female Module without Contacts 4 Position Crimp
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Female Module without Contacts 4 Position Crimp
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A141083-ND
Heavy Duty Connector Inserts, Modules
A141083-ND
Female Module without Contacts 4 Position Crimp
Female Module without Contacts 4 Position Crimp
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Electrical Connectors
Product Number
A141083-ND
Product Name
Heavy Duty Connector Inserts, Modules
Connector Type
Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
E-Z-Flex 0.080″ Pin Socket to 0.030″ Pin Plug, Adapter
9485
Specs
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug
View Details
Douglas Electrical Components
78-Pin Hermetic D-sub Connector
54674
Specs
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
SMA Female Straight 2 Hole Panel Mount Connector with 16mm Teflon
ET-SFS-2H-T16M
Specs
Connector Type
RF and Microwave Connector
Gender
Female / Jack
Geometry
Straight
View Details
SCHURTER Inc
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter
3-104-312
Specs
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details