TE Connectivity Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules HMN-D2-MC

Description
Win Source Part Number: 1314819-HMN-D2-MC Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HMN Number of Positions: 2 Termination Style: Crimp Connector Type: Module without Contacts Contact Type: CNM Package: Bulk Voltage Rating: 1000V Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: EN45545 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 100A HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: HMN-D
Request a Quote Datasheet
Description
Win Source Part Number: 1314819-HMN-D2-MC Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HMN Number of Positions: 2 Termination Style: Crimp Connector Type: Module without Contacts Contact Type: CNM Package: Bulk Voltage Rating: 1000V Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: EN45545 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 100A HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: HMN-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules - 1314819-HMN-D2-MC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
1314819-HMN-D2-MC
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules 1314819-HMN-D2-MC
Win Source Part Number: 1314819-HMN-D2-MC Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HMN Number of Positions: 2 Termination Style: Crimp Connector Type: Module without Contacts Contact Type: CNM Package: Bulk Voltage Rating: 1000V Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: EN45545 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Current Rating (Amps): 100A HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: HMN-D

Win Source Part Number: 1314819-HMN-D2-MC
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HMN
Number of Positions: 2
Termination Style: Crimp
Connector Type: Module without Contacts
Contact Type: CNM
Package: Bulk
Voltage Rating: 1000V
Gender: Male
Housing Material: Polycarbonate (PC)
Material Flammability Rating: EN45545
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Current Rating (Amps): 100A
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Base Product Number: HMN-D

Buy Now Datasheet
Heavy Duty Connector Inserts, Modules - A141078-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A141078-ND
Heavy Duty Connector Inserts, Modules A141078-ND
Male Module without Contacts 2 Position Crimp

Male Module without Contacts 2 Position Crimp

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1314819-HMN-D2-MC A141078-ND
Product Name Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules Heavy Duty Connector Inserts, Modules
Voltage Rating 1000 volts 1000 volts
Unlock Full Specs
to access all available technical data