TE Connectivity Heavy Duty Connector Inserts, Modules HMN-012-M

Description
Male Module without Contacts 12 Position Crimp
Request a Quote Datasheet
Description
Male Module without Contacts 12 Position Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Connector Inserts, Modules - A141092-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Inserts, Modules
A141092-ND
Heavy Duty Connector Inserts, Modules A141092-ND
Male Module without Contacts 12 Position Crimp

Male Module without Contacts 12 Position Crimp

Buy Now Datasheet
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules - 1315058-HMN-012-M - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
1315058-HMN-012-M
Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules 1315058-HMN-012-M
Win Source Part Number: 1315058-HMN-012-M Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules Series: HMN Number of Positions: 12 Termination Style: Crimp Connector Type: Module without Contacts Contact Type: CDM, DDM Package: Bulk Voltage Rating: 250V Gender: Male Housing Material: Polycarbonate (PC) Material Flammability Rating: EN45545 Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable Current Rating (Amps): 10A HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Base Product Number: HMN

Win Source Part Number: 1315058-HMN-012-M
Category: Connectors, Interconnects>Heavy Duty Connectors - Inserts, Modules
Series: HMN
Number of Positions: 12
Termination Style: Crimp
Connector Type: Module without Contacts
Contact Type: CDM, DDM
Package: Bulk
Voltage Rating: 250V
Gender: Male
Housing Material: Polycarbonate (PC)
Material Flammability Rating: EN45545
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Current Rating (Amps): 10A
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Base Product Number: HMN

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number A141092-ND 1315058-HMN-012-M
Product Name Heavy Duty Connector Inserts, Modules Connectors, Interconnects - Heavy Duty Connectors - Inserts, Modules
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
P60/P50 Backplane Power Connectors (Vertical Receptacle) - 80321-2D01S10A01B71PNG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Straight
View Details
BNC T-Adapter: Female, Male, Female - 9238 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details