DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1450 1500 1550 1600 1650 1700 1710 1720 1730 1740 1750 1760 1761 1762 1763 1764 1765 1766 1767 1768 1769 1770 1771 1772 1773 1780 1790 1800 1810 1820 1830 1850 1900 1950 2000 2050 2100 2212
Product Name Notes
"10 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"12 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"15 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"17 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"20 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue"
"20 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"22 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue"
"26 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"30 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue"
"30 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"32 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"36 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue"
"36 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"40 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"44 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue"
"50 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue"
"50 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"56 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue"
"6 Position FFC, FPC Connector Contacts, Bottom 0.020"" (0.50mm) Surface Mount, Right Angle"
"72 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Blue"
"Connector Ferrule For Cable Diameter 0.125"" - 0.175"""
0.5MM F 100 WAY SGL (13.40MM)
0.5MM F 100 WAY SGL (18.40MM)
0.5MM F 100 WAY SGL (6.40MM)
0.5MM F 100 WAY SGL+PWR (6.80MM)
0.5MM F 100 WAY SGL+PWR (HORIZ)
0.5MM F 120 WAY SGL (18.40MM)
0.5MM F 120 WAY SGL+PWR (6.80MM)
0.5MM F 120 WAY SGL+PWR (HORIZ)
0.5MM F 140 WAY SGL (18.40MM)
0.5MM F 160 WAY SGL (18.40MM)
0.5MM F 20 WAY SGL+PWR (6.80MM)
0.5MM F 20 WAY SGL+PWR (HORIZ)
0.5MM F 30 WAY SGL (13.40MM)
0.5MM F 30 WAY SGL (18.40MM)
0.5MM F 30 WAY SGL (6.40MM)
0.5MM F 40 WAY SGL (18.40MM)
0.5MM F 40 WAY SGL+PWR (6.35MM)
0.5MM F 40 WAY SGL+PWR (6.80MM)
0.5MM F 40 WAY SGL+PWR (HORIZ)
0.5MM F 60 WAY SGL (18.40MM)
0.5MM F 60 WAY SGL+PWR (6.80MM)
0.5MM F 60 WAY SGL+PWR (HORIZ)
0.5MM F 80 WAY SGL (18.40MM)
0.5MM F 80 WAY SGL+PWR (6.80MM)
0.5MM F 80 WAY SGL+PWR (HORIZ)
0.5MM M 100 WAY SGL (15.50MM)
0.5MM M 100 WAY SGL+PWR (13.20MM
0.5MM M 100 WAY SGL+PWR (18.2MM)
0.5MM M 120 WAY SGL (15.50MM)
0.5MM M 120 WAY SGL+PWR (13.20MM
0.5MM M 120 WAY SGL+PWR (18.2MM)
0.5MM M 140 WAY SGL (15.50MM)
0.5MM M 160 WAY SGL (15.50MM)
0.5MM M 20 WAY SGL+PWR (13.20MM)
0.5MM M 20 WAY SGL+PWR (18.20MM)
0.5MM M 30 WAY SGL (15.50MM)
0.5MM M 40 WAY SGL (15.50MM)
0.5MM M 40 WAY SGL+PWR (13.20MM)
0.5MM M 40 WAY SGL+PWR (18.20MM)
0.5MM M 40-WAY SGL+PWR (4.50MM)
0.5MM M 60 WAY SGL (15.50MM)
0.5MM M 60 WAY SGL+PWR (13.20MM)
0.5MM M 60 WAY SGL+PWR (18.20MM)
0.5MM M 80 WAY SGL (15.50MM)
0.5MM M 80 WAY SGL+PWR (13.20MM)
0.5MM M 80 WAY SGL+PWR (18.20MM)
0.635MM F 60 WAY SGL (13.18MM)
0.635MM F 60 WAY SGL (4.28MM)
0.635MM F 60 WAY SGL (8.18MM)
0.635MM F 80 WAY SGL (13.18MM)
0.635MM F 80 WAY SGL (4.28MM)
0.635MM F 80 WAY SGL (8.18MM)
0.635MM M 60 WAY SGL (5.25MM)
0.635MM M 80 WAY SGL (5.25MM)
0.8MM F 100 WAY SGL (19.75MM)
0.8MM F 60 WAY SGL (19.75MM)
0.8MM F 60 WAY SGL (6.80MM)
0.8MM F 60 WAY SGL (7.80MM)
0.8MM F 80 WAY SGL (19.75MM)
0.8MM F 80 WAY SGL (6.80MM)
0.8MM F 80 WAY SGL (7.80MM)
0.8MM M 100 WAY SGL (4.70MM)
0.8MM M 60 WAY SGL (4.70MM)
0.8MM M 60 WAY SGL (8.45MM)
0.8MM M 80 WAY SGL (4.70MM)
0.8MM M 80 WAY SGL (8.45MM)
1.85 MALE, STRAIGHT
10 AMP CWB WING MOUNTED RECEPTAC
10 AMP REAR JAM NUT BULKHEAD MOU
2.4 MALE, STRAIGHT
2.92 MALE, STRAIGHT
Adapter Fiber Optic Connector MTP Receptacle To LC Receptacle Panel Mount, Flange
COAX FEMALE STRAIGHT PC TAIL CON
Connector For
CWB WING MOUNTED RECEPTACLE W/ P
F01C-1BAA1-E7C11-AUT OLOCKING
F13S-1A7H1-E8C21-FLI P TYPE
F13S-1A7H1-E8C23-FLI P TYPE
F13S-1A7H1-E8C31-FLI P TYPE
F13S-1A7H1-E8C33-FLI P TYPE
F13S-1A7H1-E8C35-FLI P TYPE
F13S-1A7H1-E8C37-FLI P TYPE
F13S-1A7H1-E8C39-FLI P TYPE
F13S-1A7H1-E8C51-FLI P TYPE
F14D-1B7H1-E8C13-FLI P TYPE
F14D-1B7H1-E8C15-FLI P TYPE
F14D-1B7H1-E8C21-FLI P TYPE
F14D-1B7H1-E8C23-FLI P TYPE
F14D-1B7H1-E8C33-FLI P TYPE
F14D-1B7H1-E8C35-FLI P TYPE
F14D-1B7H1-E8C41-FLI P TYPE
F14D-1B7H1-E8C61-FLI P TYPE
F14D-1BAH1-E8C61-FLI P TYPE
F300-1B7H1-11006-FLI P TYPE
F300-1B7H1-11010-FLI P TYPE
F300-1B7H1-11020-FLI P TYPE
F300-1B7H1-11022-FLI P TYPE
F300-1B7H1-11030-FLI P TYPE
F300-1B7H1-11036-FLI P TYPE
F300-1B7H1-11040-FLI P TYPE
F300-1B7H1-11045-FLI P TYPE
F300-1B7H1-11050-FLI P TYPE
F300-1B7H1-11060-FLI P TYPE
F301-1B7H1-11040-E20 0-FLIP TYPE
F301-1B7H1-11050-E20 0-FLIP TYPE
F301-1B7H1-11060-E20 0-FLIP TYPE
F3011B7H111010E200-F LIP TYPE
F305-1A7H1-11045-E10 0 FLIP TYPE
F305-1A7H1-11050-E10 0-FLIP TYPE
FLEX CONNECTOR, P=0.30MM, H=1.0M
FLEX CONNECTOR, P=0.50MM, H=2.00
FLEX CONNECTOR, P=0.50MM, H=2.50
INS PP FERRULE 10, 6 MM2, LG .78
INS PP FERRULE 10, 6 MM2, LG .98
INS PP FERRULE 12, 4 MM2, LG .78
INS PP FERRULE 12, 4 MM2, LG .88
INS PP FERRULE 12, 4 MM2, LG 1.0
INS PP FERRULE 14, 2.5 MM2, LG .
INS PP FERRULE 16, 1.5 MM2, LG .
INS PP FERRULE 18, .75 MM2, LG .
INS PP FERRULE 18-17, 1 MM2, LG
INS PP FERRULE 20, .5 MM2, LG .4
INS PP FERRULE 20, .5 MM2, LG .5
INS PP FERRULE 20, .5 MM2, LG .6
INS PP FERRULE 4, 25 MM2, LG 1.1
INS PP FERRULE 6, 16 MM2, LG .90
INS PP FERRULE 6, 16 MM2, LG 1.1
INS PP FERRULE 8, 10 MM2, LG 1.0
INTERCONNECT RECTANGULAR
MODULAR 15A TR DEC HOSP GD, BLAC
MODULAR 15A TR DEC HOSP GD, BROW
MODULAR 15A TR DEC HOSP GD, GRAY
MODULAR 15A TR DEC HOSP GD, IVOR
MODULAR 15A TR DEC HOSP GD, LT A
MODULAR 15A TR DECO, B
MODULAR 15A TR DECO, BK
MODULAR 15A TR DECO, DUAL CNTRLD
MODULAR 15A TR DECO, GY
MODULAR 15A TR DECO, HALF CNTRLD
MODULAR 15A TR DECO, LA
MODULAR 15A TR DECO, RD
MODULAR 15A TR DECO, SPLIT CNTRL
MODULAR 15A TR DECO, V
MODULAR 15A TR DECO, W
MODULAR 15A TR DUPLEX HOSP GD, B
MODULAR 15A TR DUPLEX HOSP GD, L
MODULAR 15A TR DUPLEX, B
MODULAR 15A TR DUPLEX, BK
MODULAR 15A TR DUPLEX, DUAL CNTR
MODULAR 15A TR DUPLEX, GY
MODULAR 15A TR DUPLEX, HALF CNTR
MODULAR 15A TR DUPLEX, LA
MODULAR 15A TR DUPLEX, RD
MODULAR 15A TR DUPLEX, SPLIT CNT
MODULAR 15A TR DUPLEX, V
MODULAR 15A TR DUPLEX, W
MODULAR 15A TR ST GFCI, BLACK
MODULAR 15A TR ST GFCI, BROWN
MODULAR 15A TR ST GFCI, GREY
MODULAR 15A TR ST GFCI, IVORY
MODULAR 15A TR ST GFCI, LIGHT AL
MODULAR 15A TR ST GFCI, RED
MODULAR 15A TR ST GFCI, WHITE
MODULAR 20A TR DEC HOSP GD, RED
MODULAR 20A TR DECO, B
MODULAR 20A TR DECO, BK
MODULAR 20A TR DECO, DUAL CNTRLD
MODULAR 20A TR DECO, GY
MODULAR 20A TR DECO, HALF CNTRLD
MODULAR 20A TR DECO, LA
MODULAR 20A TR DECO, RD
MODULAR 20A TR DECO, SPLIT CNTRL
MODULAR 20A TR DECO, V
MODULAR 20A TR DECO, W
MODULAR 20A TR DUPLEX HOSP GD, B
MODULAR 20A TR DUPLEX HOSP GD, L
MODULAR 20A TR DUPLEX, DUAL CNTR
MODULAR 20A TR DUPLEX, HALF CNTR
MODULAR 20A TR DUPLEX, SPLIT CNT
MODULAR 20A TR DUPLEX, W
MODULAR 20A TR ST GFCI, BLACK
MODULAR 20A TR ST GFCI, BROWN
MODULAR 20A TR ST GFCI, GREY
MODULAR 20A TR ST GFCI, IVORY
MODULAR 20A TR ST GFCI, LIGHT AL
MODULAR 20A TR ST GFCI, RED
MODULAR 20A TR ST GFCI, WHITE
MODULAR RECEPTACLE CNCTR - SOLID
MODULAR RECEPTACLE CNCTR - STRAN
MODULAR SINGLE POLE SWITCH CNCTR
NON-INS - TUB RING TERM, 4, 1/4,
NON-INS - TUB RING TERM, 4, 3/8,
NON-INS - TUB RING TERM, 4, 5/16
NON-INS 250 SERIES ADAPTER LEN 0
NONINS - TUB RING TERM, 4, NO10,
NONINS BS RING TERM, 4, NO10, ME
OM4 128F HDQ CASS., 1RU FLAT, OP
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Screw Hole
REAR JAM NUT BULKHEAD MOUNT RECE
SMA MALE, STRAIGHT
SMP FEMALE, STRAIGHT
SMPM FEMALE, STRAIGHT
SMPS FEMALE, RIGHT ANGLE
SMPS FEMALE, STRAIGHT
SOLDER CUP BULKHEAD MOUNT PLUG

<< Prev Next >>