3 Position Circular Connector Plug, Male Pins Solder Cup
Circular Push Pull Connectors STRAIGHT P
LEMO FGG.0B.303.CLAD42
CIRCULAR CONNECTOR, PLUG, SIZE 0, 3 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:3Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FGG.0B.303.CLAD42-ND | FGG.0B.303.CLAD42 | 1732405 | 12R0566 |
| Product Name | Circular Connector Assemblies | Industrial Circular Connectors | Circular Connector, Plug, Size 0, 3 Position, Cable; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | |
| Mounting | Free Hanging (In-Line) | Cable mount | ||
| Current Rating | 8.0 amps |