LEMO USA, Inc. Circular Connector Assemblies FGG.00.304.CLAD27

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FGG.00.304.CLAD27-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.00.304.CLAD27-ND
Circular Connector Assemblies FGG.00.304.CLAD27-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
PLUG (CdG) 4CTS C-CO

PLUG (CdG) 4CTS C-CO

Buy Now
Circular Connector, Plug, Size 00, 4 Position, Cable; Product Range Lemo - 68R6724 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 00, 4 Position, Cable; Product Range Lemo
68R6724
Circular Connector, Plug, Size 00, 4 Position, Cable; Product Range Lemo 68R6724
CIRCULAR CONNECTOR, PLUG, SIZE 00, 4 POSITION, CABLE; Product Range:00 Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 00, 4 POSITION, CABLE; Product Range:00 Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.00.304.CLAD27-ND FGG.00.304.CLAD27 68R6724
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 00, 4 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 1377G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details