LEMO USA, Inc. Circular Connector Assemblies FGG.0B.305.CLAZ

Description
Circular Push Pull Connectors PLUG SIZE
Request a Quote Datasheet
Description
Circular Push Pull Connectors PLUG SIZE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FGG.0B.305.CLAZ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors PLUG SIZE

Circular Push Pull Connectors PLUG SIZE

Buy Now
Circular Connector Assemblies - 1124-1453-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1124-1453-ND
Circular Connector Assemblies 1124-1453-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug, Size 0, 5 Position, Cable; Product Range Lemo - 12R0622 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 0, 5 Position, Cable; Product Range Lemo
12R0622
Circular Connector Plug, Size 0, 5 Position, Cable; Product Range Lemo 12R0622
CIRCULAR CONNECTOR PLUG, SIZE 0, 5 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 0, 5 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.0B.305.CLAZ 1124-1453-ND 12R0622
Product Name Circular Connector Assemblies Circular Connector Plug, Size 0, 5 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MRCB-RG142-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Schaltbau G18 - Modular Circular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 volts
View Details
Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Short 14.5mm - 114555P6 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers