LEMO USA, Inc. Circular Connector Assemblies FGG.0B.306.CLAD31

Description
Circular Push Pull Connectors CONNECTOR
Request a Quote Datasheet
Description
Circular Push Pull Connectors CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Push Pull Connectors CONNECTOR

Circular Push Pull Connectors CONNECTOR

Buy Now
Circular Connector Assemblies - FGG.0B.306.CLAD31-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.0B.306.CLAD31-ND
Circular Connector Assemblies FGG.0B.306.CLAD31-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, Size 0, 6 Position, Cable; Product Range Lemo - 68R6707 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 0, 6 Position, Cable; Product Range Lemo
68R6707
Circular Connector, Plug, Size 0, 6 Position, Cable; Product Range Lemo 68R6707
CIRCULAR CONNECTOR, PLUG, SIZE 0, 6 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 0, 6 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.0B.306.CLAD31 FGG.0B.306.CLAD31-ND 68R6707
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 0, 6 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
9-Pin Hermetic D-sub Connector - 55551 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 2921B - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details