8 Position Circular Connector Plug, Male Pins Solder Cup
Circular Push Pull Connectors PLUG 8 CTS
CIRCULAR CONNECTOR, PLUG, SIZE 1, 8 POSITION, CABLE; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:8Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FGG.1B.308.CLAD52-ND | FGG.1B.308.CLAD52 | 12R0825 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, Size 1, 8 Position, Cable; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |