LEMO USA, Inc. Circular Connector Assemblies FGG.1B.306.CLAZ

Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FGG.1B.306.CLAZ-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.1B.306.CLAZ-ND
Circular Connector Assemblies FGG.1B.306.CLAZ-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - FGG.1B.306.CLAZ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors PLUG SIZE

Circular Push Pull Connectors PLUG SIZE

Buy Now
Circular Connector Plug, Size 1, 6 Position, Cable; Product Range Lemo - 64R6471 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 1, 6 Position, Cable; Product Range Lemo
64R6471
Circular Connector Plug, Size 1, 6 Position, Cable; Product Range Lemo 64R6471
CIRCULAR CONNECTOR PLUG, SIZE 1, 6 POSITION, CABLE; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 1, 6 POSITION, CABLE; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.1B.306.CLAZ-ND FGG.1B.306.CLAZ 64R6471
Product Name Circular Connector Assemblies Circular Connector Plug, Size 1, 6 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Spring Test Probe Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Contacts - 1317G14 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Backplane Twinax Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board to Board Connector; Coaxial Connector
View Details