LEMO USA, Inc. Circular Connector Assemblies FGG.0B.305.CLAD42

Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet
Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Push Pull Connectors STRAIGHT P

Circular Push Pull Connectors STRAIGHT P

Buy Now
Circular Connector Assemblies - FGG.0B.305.CLAD42-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.0B.305.CLAD42-ND
Circular Connector Assemblies FGG.0B.305.CLAD42-ND
5 Position Circular Connector Plug, Male Pins Solder Cup

5 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, Size 0, 5 Position, Cable; Product Range Lemo - 12R0616 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 0, 5 Position, Cable; Product Range Lemo
12R0616
Circular Connector, Plug, Size 0, 5 Position, Cable; Product Range Lemo 12R0616
CIRCULAR CONNECTOR, PLUG, SIZE 0, 5 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 0, 5 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.0B.305.CLAD42 FGG.0B.305.CLAD42-ND 12R0616
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 0, 5 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC7-MB-A800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SCTU Rectangular Connectors - LV500-GY-P4/0-4-0-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Power Connectors - 1320 - Powell Electronics, Inc.
Anderson Power Products
View Details
5 suppliers