STRAIGHT PLUG SIZE 0 B-SERIES 4-PIN W/O COLLET
4 Position Circular Connector Plug, Male Pins Solder Cup
Circular Push Pull Connectors PLUG SIZE
CIRCULAR CONNECTOR PLUG, SIZE 0, 4 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FGG.0B.304.CLAZ | FGG.0B.304.CLAZ-ND | FGG.0B.304.CLAZ | 12R0595 |
| Product Name | Connectors | Circular Connector Assemblies | Circular Connector Plug, Size 0, 4 Position, Cable; Product Range Lemo | |
| Gender | Male / Plug | Male / Plug |