LEMO USA, Inc. Circular Connector Assemblies FGG.1B.307.CLAZ

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FGG.1B.307.CLAZ-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.1B.307.CLAZ-ND
Circular Connector Assemblies FGG.1B.307.CLAZ-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - FGG.1B.307.CLAZ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors PLUG SIZE

Circular Push Pull Connectors PLUG SIZE

Buy Now
Connectors Unreviewed - FGG.1B.307.CLAZ - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
FGG.1B.307.CLAZ
Connectors Unreviewed FGG.1B.307.CLAZ
Straight plug size 1 B-series 7-pin w/o collet

Straight plug size 1 B-series 7-pin w/o collet

Buy Now
Circular Connector Plug, Size 1, 7 Position, Cable; Product Range Lemo - 68R6748 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 1, 7 Position, Cable; Product Range Lemo
68R6748
Circular Connector Plug, Size 1, 7 Position, Cable; Product Range Lemo 68R6748
CIRCULAR CONNECTOR PLUG, SIZE 1, 7 POSITION, CABLE; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 1, 7 POSITION, CABLE; Product Range:1B Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.1B.307.CLAZ-ND FGG.1B.307.CLAZ FGG.1B.307.CLAZ 68R6748
Product Name Circular Connector Assemblies Connectors Unreviewed Circular Connector Plug, Size 1, 7 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers