Circular Push Pull Connectors STRAIGHT P
5 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR, PLUG, SIZE 2, 5 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:5Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FGG.2B.305.CLAD52 | FGG.2B.305.CLAD52-ND | 12R1047 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, Size 2, 5 Position, Cable; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |