LEMO USA, Inc. Circular Connector Assemblies FGG.0B.307.CLAD42

Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
7 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FGG.0B.307.CLAD42-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.0B.307.CLAD42-ND
Circular Connector Assemblies FGG.0B.307.CLAD42-ND
7 Position Circular Connector Plug, Male Pins Solder Cup

7 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, Size 0, 7 Position, Cable; Product Range Lemo - 12R0642 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 0, 7 Position, Cable; Product Range Lemo
12R0642
Circular Connector, Plug, Size 0, 7 Position, Cable; Product Range Lemo 12R0642
CIRCULAR CONNECTOR, PLUG, SIZE 0, 7 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 0, 7 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number FGG.0B.307.CLAD42-ND 12R0642
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 0, 7 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
IEC Connectors - 489627 - RS Components, Ltd.
Specs
Gender Male / Plug
Geometry Straight; Straight
Mounting Panel mount
View Details
2 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details