LEMO USA, Inc. Circular Connector Assemblies FGG.0B.304.CLAD42

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FGG.0B.304.CLAD42-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.0B.304.CLAD42-ND
Circular Connector Assemblies FGG.0B.304.CLAD42-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Standard Circular Connector

Standard Circular Connector

Buy Now
Industrial Circular Connectors - 1732427 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
1732427
Industrial Circular Connectors 1732427
LEMO FGG.0B.304.CLAD42

LEMO FGG.0B.304.CLAD42

Supplier's Site
Circular Connector, Plug, Size 0, 4 Position, Cable; Product Range Lemo - 12R0589 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 0, 4 Position, Cable; Product Range Lemo
12R0589
Circular Connector, Plug, Size 0, 4 Position, Cable; Product Range Lemo 12R0589
CIRCULAR CONNECTOR, PLUG, SIZE 0, 4 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 0, 4 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:4Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.0B.304.CLAD42-ND FGG.0B.304.CLAD42 1732427 12R0589
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Plug, Size 0, 4 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line) Cable mount
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1186-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details