LEMO USA, Inc. Circular Connector Assemblies FGG.2B.302.CLAD52

Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet
Description
Circular Push Pull Connectors STRAIGHT P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Push Pull Connectors STRAIGHT P

Circular Push Pull Connectors STRAIGHT P

Buy Now
Circular Connector Assemblies - FGG.2B.302.CLAD52-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.2B.302.CLAD52-ND
Circular Connector Assemblies FGG.2B.302.CLAD52-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector, Plug, Size 2, 2 Position, Cable; Product Range Lemo - 12R0997 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 2, 2 Position, Cable; Product Range Lemo
12R0997
Circular Connector, Plug, Size 2, 2 Position, Cable; Product Range Lemo 12R0997
CIRCULAR CONNECTOR, PLUG, SIZE 2, 2 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 2, 2 POSITION, CABLE; Product Range:2B Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.2B.302.CLAD52 FGG.2B.302.CLAD52-ND 12R0997
Product Name Circular Connector Assemblies Circular Connector, Plug, Size 2, 2 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data