LEMO USA, Inc. Connectors Unreviewed FGG.0B.302.CLAZ

Description
Straight plug size 0 B-series 2-pin w/o collet
Request a Quote Datasheet
Description
Straight plug size 0 B-series 2-pin w/o collet
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Unreviewed - FGG.0B.302.CLAZ - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
FGG.0B.302.CLAZ
Connectors Unreviewed FGG.0B.302.CLAZ
Straight plug size 0 B-series 2-pin w/o collet

Straight plug size 0 B-series 2-pin w/o collet

Buy Now
Circular Connector Assemblies - FGG.0B.302.CLAZ-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.0B.302.CLAZ-ND
Circular Connector Assemblies FGG.0B.302.CLAZ-ND
2 Position Circular Connector Plug, Male Pins Solder Cup

2 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
 - FGG.0B.302.CLAZ - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors PLUG SIZE

Circular Push Pull Connectors PLUG SIZE

Buy Now
Circular Connector Plug, Size 0B, 2 Position, Cable; Product Range Lemo - 63R3311 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 0B, 2 Position, Cable; Product Range Lemo
63R3311
Circular Connector Plug, Size 0B, 2 Position, Cable; Product Range Lemo 63R3311
CIRCULAR CONNECTOR PLUG, SIZE 0B, 2 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG, SIZE 0B, 2 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.0B.302.CLAZ FGG.0B.302.CLAZ-ND FGG.0B.302.CLAZ 63R3311
Product Name Connectors Unreviewed Circular Connector Assemblies Circular Connector Plug, Size 0B, 2 Position, Cable; Product Range Lemo
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
SCTU Rectangular Connectors - LV320/400-GY-S70-4-1-0 - Galco Industrial Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
BNC Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0060-2-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details