7 Position Circular Connector Plug, Male Pins Solder Cup
Circular Push Pull Connectors STRAIGHT P
STRAIGHT PLUG SIZE 0B-SERIES 7 -PIN W/COLLET
CIRCULAR CONNECTOR, PLUG, SIZE 0, 7 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FGG.0B.307.CLAD52-ND | FGG.0B.307.CLAD52 | FGG.0B.307.CLAD52 | 12R0644 |
| Product Name | Circular Connector Assemblies | Connectors | Circular Connector, Plug, Size 0, 7 Position, Cable; Product Range Lemo | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |