LEMO USA, Inc. Circular Connector Assemblies FGG.1B.314.CLAD62Z

Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
14 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - FGG.1B.314.CLAD62Z-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.1B.314.CLAD62Z-ND
Circular Connector Assemblies FGG.1B.314.CLAD62Z-ND
14 Position Circular Connector Plug, Male Pins Solder Cup

14 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Circular Connectors - FGG.1B.314.CLAD62Z - 774534-FGG.1B.314.CLAD62Z - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - FGG.1B.314.CLAD62Z
774534-FGG.1B.314.CLAD62Z
Circular Connectors - FGG.1B.314.CLAD62Z 774534-FGG.1B.314.CLAD62Z
Manufacturer: LEMO Win Source Part Number: 774534-FGG.1B.314.CL AD62Z Series: 1B Packaging: Bulk Number of Positions: 14 Operating Temperature Range: -55°C ~ 250°C Features: Shielded Connector Type: Plug, Male Pins Termination: Solder Cup Fastening Type: Push-Pull, Detent Lock Contact Finish: Gold Contact Finish Thickness: 39μin (1.00μm) Current Rating: 2A Ingress Protection: IP50 - Dust Protected Orientation: G Mounting: Free Hanging (In-Line) Shell Size - Insert: 314 Shell Material, Finish: Brass, Chrome Plated Family Name: 1B Categories: Connectors, Interconnects Introduction Date: September 19, 2003 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: LEMO
Win Source Part Number: 774534-FGG.1B.314.CLAD62Z
Series: 1B
Packaging: Bulk
Number of Positions: 14
Operating Temperature Range: -55°C ~ 250°C
Features: Shielded
Connector Type: Plug, Male Pins
Termination: Solder Cup
Fastening Type: Push-Pull, Detent Lock
Contact Finish: Gold
Contact Finish Thickness: 39μin (1.00μm)
Current Rating: 2A
Ingress Protection: IP50 - Dust Protected
Orientation: G
Mounting: Free Hanging (In-Line)
Shell Size - Insert: 314
Shell Material, Finish: Brass, Chrome Plated
Family Name: 1B
Categories: Connectors, Interconnects
Introduction Date: September 19, 2003
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number FGG.1B.314.CLAD62Z-ND 774534-FGG.1B.314.CLAD62Z
Product Name Circular Connector Assemblies Circular Connectors - FGG.1B.314.CLAD62Z
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823445-5 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers