LEMO USA, Inc. Circular Connector Assemblies FGG.0B.306.CLAD42

Description
Circular Push Pull Connectors 6P STRT PL
Request a Quote Datasheet
Description
Circular Push Pull Connectors 6P STRT PL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Push Pull Connectors 6P STRT PL

Circular Push Pull Connectors 6P STRT PL

Buy Now
Circular Connector Assemblies - FGG.0B.306.CLAD42-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
FGG.0B.306.CLAD42-ND
Circular Connector Assemblies FGG.0B.306.CLAD42-ND
6 Position Circular Connector Plug, Male Pins Solder Cup

6 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Connectors Unreviewed - FGG.0B.306.CLAD42 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
FGG.0B.306.CLAD42
Connectors Unreviewed FGG.0B.306.CLAD42
Connectors Unreviewed

Connectors Unreviewed

Buy Now
Circular Connector, Plug, Size 0, 6 Position, Cable; Product Range Lemo - 35R4313 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 0, 6 Position, Cable; Product Range Lemo
35R4313
Circular Connector, Plug, Size 0, 6 Position, Cable; Product Range Lemo 35R4313
CIRCULAR CONNECTOR, PLUG, SIZE 0, 6 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

CIRCULAR CONNECTOR, PLUG, SIZE 0, 6 POSITION, CABLE; Product Range:0B Series; Circular Connector Shell Style:-; No. of Contacts:6Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Brass Body; Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number FGG.0B.306.CLAD42 FGG.0B.306.CLAD42-ND FGG.0B.306.CLAD42 35R4313
Product Name Circular Connector Assemblies Connectors Unreviewed Circular Connector, Plug, Size 0, 6 Position, Cable; Product Range Lemo
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products