DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1320 1330 1340 1350 1360 1370 1371 1372 1373 1374 1375 1376 1377 1378 1379 1380 1381 1382 1383 1390 1400 1410 1420 1430 1440 1450 1500 1550 1600 1650 1700 2000 2212
Product Name Notes
".050"" PITCH DOUBLE ROW SOLDERCUP"
"88 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
"Connector Header Through Hole 3 position 0.156"" (3.96mm)"
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
"Connector Header Through Hole 8 position 0.156"" (3.96mm)"
"Connector Header Through Hole 9 position 0.156"" (3.96mm)"
"PC Pin Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
"PC Pin Terminal Connector Through Hole Gold 0.060"" (1.52mm) Dia"
"PC Pin Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia"
"Pin Receptacle Connector 0.015"" ~ 0.020"" (0.38mm ~ 0.51mm) No Tail Solder"
"Pin Receptacle Connector 0.015"" ~ 0.022"" (0.38mm ~ 0.56mm) No Tail Solder"
"Power Barrel Connector Plug 1.30mm ID (0.051""), 3.50mm OD (0.138"") Free Hanging (In-Line)"
"Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Square"
1 Position Connector LGH 1 Receptacle Circular Panel Mount
1 Position Connector LGH 1 Receptacle Circular
1 Position Connector LGH 1/2L Adapter Circular Panel Mount
1 Position Connector LGH 1/2L Receptacle Circular Panel Mount
1 Position Connector LGH 1/2L Receptacle Cylindrical
1 Position Connector LGH 1/2L Splice Circular Free Hanging (In-Line)
10 Position Spring Mating Target Connector Surface Mount
10 Position Terminal Block, Cross Connection Jumper Flat Pins
10A,PLG,3P4W,SE,600V ,HUB CLAMP
12 Position Circular Connector Plug, Female Sockets Solder Cup
12 Position Circular Connector Plug, Female Sockets Solder
12 Position Circular Connector Receptacle, Male Pins Solder Cup
12 Position Circular Connector Receptacle, Male Pins Solder
12 Position Spring Mating Target Connector Surface Mount
12 Position Spring Mating Target Connector Through Hole
15A,PLG,2P3W,ME,250V AC
16 Position Spring Mating Target Connector Surface Mount
2 Position Spring Mating Target Connector Surface Mount
2 Position Spring Mating Target Connector Through Hole
2 Position Spring Piston Connector Surface Mount
2 Position Spring Piston Connector Through Hole
2 Position Terminal Block, Cross Connection Jumper Flat Pins
20 Position Spring Mating Target Connector Surface Mount
22 Position Spring Mating Target Connector Through Hole
24 Position Spring Mating Target Connector Surface Mount
28 Position Spring Mating Target Connector Surface Mount
3 Position Circular Connector Plug, Female Sockets Solder Cup
3 Position Circular Connector Plug, Female Sockets Solder
3 Position Circular Connector Receptacle, Male Pins Solder Cup
3 Position Circular Connector Receptacle, Male Pins Solder
3 Position Spring Mating Target Connector Surface Mount
3 Position Spring Mating Target Connector Through Hole
3 Position Spring Piston Connector Surface Mount
3 Position Spring Piston Connector Through Hole
3 Position Terminal Block, Cross Connection Jumper Flat Pins
30 Position Spring Mating Target Connector Through Hole
36 Position Plug Connector Free Hanging (In-Line) IDC
4 Position Circular Connector Plug, Female Sockets Solder Cup
4 Position Circular Connector Plug, Female Sockets Solder
4 Position Circular Connector Receptacle, Male Pins Solder Cup
4 Position Circular Connector Receptacle, Male Pins Solder
4 Position Connector LGH Receptacle Circular Panel Mount
4 Position Spring Mating Target Connector Surface Mount
4 Position Spring Mating Target Connector Through Hole
4 Position Spring Piston Connector Surface Mount
4 Position Spring Piston Connector Through Hole
4 Position Terminal Block, Cross Connection Jumper Flat Pins
40 Position Spring Mating Target Connector Surface Mount
40 Position Spring Mating Target Connector Through Hole
5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder Cup
5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder Cup
5 Position Circular Connector Plug, Female Sockets Solder Cup
5 Position Circular Connector Plug, Female Sockets Solder
5 Position Circular Connector Receptacle, Male Pins Solder Cup
5 Position Circular Connector Receptacle, Male Pins Solder
5 Position Spring Mating Target Connector Surface Mount
5 Position Spring Mating Target Connector Through Hole
5 Position Spring Piston Connector Surface Mount
5 Position Spring Piston Connector Through Hole
5 Position Terminal Block, Cross Connection Jumper Flat Pins
6 (4 + 2 Ground) Position Terminal Lug Strip Terminal Lug, Single End
6 Position Circular Connector Receptacle, Male Pins Solder Cup
6 Position Connector LGH Receptacle Circular Panel Mount
6 Position Spring Mating Target Connector Surface Mount
6 Position Spring Mating Target Connector Through Hole
6 Position Spring Piston Connector Surface Mount
6 Position Spring Piston Connector Through Hole
6 Position Terminal Block, Cross Connection Jumper Flat Pins
7 Position Circular Connector Receptacle, Male Pins Solder Cup
7 Position Terminal Block, Cross Connection Jumper Flat Pins
8 Position Circular Connector Plug, Female Sockets Solder Cup
8 Position Circular Connector Plug, Female Sockets Solder
8 Position Circular Connector Receptacle, Male Pins Solder Cup
8 Position Circular Connector Receptacle, Male Pins Solder
8 Position Terminal Block, Cross Connection Jumper Flat Pins
85_BNC-50-0-1/111_NE
85_BNC-50-0-1/133_NE
85_BNC-75-0-1/133_NE
85_MCX-50-0-10/111_N E
85_MCX-50-0-10/111_N H
85_MCX-50-0-16/111_N E
85_MCX-50-0-16/111_N M
85_MCX-75-0-1/111_NH
85_MCX-S50-0-25/111_ NH
85_MCX-S50-0-25/111_ NM
85_N-50-0-5/13-_NY
85_QLA-01-0-2/110_NH
85_QLA-01-0-2/112_NE
85_QMA-50-0-3/111_NH
85_QMA-50-0-4/111_NH
85_QMA-S50-0-2/111_N E
85_QMA-S50-0-2/111_N H
85_QMA-S50-0-5/111_N H
85_SMA-50-0-103/111_ NE
85_SMA-50-0-144/111_ YE
85_SMB-50-0-1/111_NE
85_SMB-50-0-1/111_NH
85_SMB-50-0-1/133_NE
85_SMB-50-0-1/133_NH
85_SMB-Z50-0-19/111_ NE
85_SMB-Z50-0-19/111_ NH
85_SMC-50-0-1/111_NE
85_SMC-50-0-1/111_NH
85_SMC-50-0-1/133_NE
9 Position Terminal Block, Cross Connection Jumper Flat Pins
Adapter Terminal Block, Plug Connection To D-Sub, Male Pins, 15 Pos, 2 Rows
Adapter Terminal Block, Plug Connection To Rectangular Connector, Male Pins, 14 Pos, 2 Rows
Adapter Terminal Block, Plug Connection To Rectangular Connector, Male Pins, 16 Pos, 2 Rows
CONN PLUG FMALE 12P SOLDER CUP
CONN PLUG FMALE 3P GOLD SLDR CUP
CONN PLUG FMALE 4POS GOLD SOLDER
CONN PLUG FMALE 5P GOLD SLDR CUP
CONN RCPT MALE 3P GOLD SLDR CUP
CONN SOCKET 26-30AWG CRIMP GOLD
Connector Cap (Cover), Dust M12 Black
Connector Cap (Cover), Dust M12 Silver
Connector Coding Keys For Metral® Series Blue
Connector Coding Keys For Metral® Series Brown
Connector Coding Keys For Metral® Series Green
Connector Coding Keys For Metral® Series Natural
Connector Coding Keys For Metral® Series Pink
Connector For
Connector Insulator For AMPMODU Headers
Contact Power Socket Solder
Contact
FEMALE M12 CABLE KIT 12 POSITION
IP67 FEMALE M12 CABLE KIT 17 POS
IP67 FEMALE M12 CABLE KIT 4 POSI
IP67 FEMALE M12 CABLE KIT 5 POSI
IP67 FEMALE M12 CABLE MOUNT 17 P
IP67 FEMALE M12 CABLE MOUNT 3 PO
IP67 FEMALE M12 CABLE MOUNT 4 PO
IP67 FEMALE M12 CABLE MOUNT 5 PO
IP67 FEMALE M12 CABLE MOUNT 8 PO
IP67 FEMALE M12 CIRCULAR CONNECT
IP67 FEMALE M12 FRONT PANEL MOUN
IP67 FEMALE M12 PANEL MOUNT 3 PO
IP67 FEMALE M12 PANEL MOUNT 4 PO
IP67 FEMALE M12 PANEL MOUNT 5 PO
IP67 FEMALE M12 REAR PANEL MOUNT
IP67 MALE M12 CABLE KIT 12 POSIT
IP67 MALE M12 CABLE KIT 17 POSIT
IP67 MALE M12 CABLE KIT 3 POSITI
IP67 MALE M12 CABLE KIT 4 POSITI
IP67 MALE M12 CABLE KIT 8 POSITI
IP67 MALE M12 CABLE MOUNT 17 POS
IP67 MALE M12 CABLE MOUNT 3 POSI
IP67 MALE M12 CABLE MOUNT 4 POSI
IP67 MALE M12 CABLE MOUNT 5 POSI
IP67 MALE M12 CABLE MOUNT 6 POSI
IP67 MALE M12 CABLE MOUNT 8 POSI
IP67 MALE M12 PANEL MOUNT 4 POSI
IP67 MALE M12 PANEL MOUNT 5 POSI
IP67 MALE M12 REAR PANEL MOUNT 1
IP67 MALE M12 REAR PANEL MOUNT 3
IP67 MALE M12 REAR PANEL MOUNT 5
IP67 MALE M12 REAR PANEL MOUNT 8
JUMPER, FOR JUMPER SLOT, YELLOW
M12 4P A-CODE MALE VERT PANEL SS
M12 4P D-CODE MALE SS SHELL, SS
M12 5P A-CODE FEMALE BRASS/TIN S
M12FW / 4P / A / F / S / 5-8MM
M12FW / 4P / A / F / U / 4-6MM
M12FW / 4P / A / F / U / 6-8MM
M12FW / 4P / A / M / S / 5-8MM
M12FW / 4P / A / M / U / 4-6MM
M12FW / 4P / A / M / U / 6-8MM
M12FW / 4P / D / F / S / 5-8MM
M12FW / 4P / D / F / U / 4-6MM
M12FW / 4P / D / F / U / 6-8MM
M12FW / 4P / D / M / S / 5-8MM
M12FW / 4P / D / M / U / 4-6MM
M12FW / 4P / D / M / U / 6-8MM
M12FW / 5P / A / F / S / 5-8MM
M12FW / 5P / A / F / U / 4-6MM
M12FW / 5P / A / F / U / 6-8MM
M12FW / 5P / A / M / S / 5-8MM
M12FW / 5P / A / M / U / 4-6MM
M12FW / 5P / A / M / U / 6-8MM
M12FW / 5P / B / F / S / 5-8MM
M12FW / 5P / B / F / U / 4-6MM
M12FW / 5P / B / F / U / 6-8MM
M12FW / 5P / B / M / S / 5-8MM
M12FW / 5P / B / M / U / 4-6MM
M12FW / 5P / B / M / U / 6-8MM
M12FW / 8P / A / F / S / 5-8MM
M12FW / 8P / A / F / U / 4-6MM
M12FW / 8P / A / F / U / 6-8MM
M12FW / 8P / A / M / S / 5-8MM
M12FW / 8P / A / M / U / 4-6MM
M12FW / 8P / A / M / U / 6-8MM
MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Pin Contact Gold Solder, PCB
PLUG E-L HUB 10A 250 3P 8
PLUG E-L HUB 20-30A
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
Socket Contact Gold 20-24 AWG Crimp
Socket Contact Gold 26-30 AWG Crimp
Socket Contact Gold Solder, PCB
Socket Contact Tin 20-24 AWG Crimp
STANDARD PIN HEADER
STD SPRING-LOADED CONNECTOR
SUPPLY AND THROUGH MODULE; 2,50
Terminal Block Connector 5 Position Disconnect Gray 14-28 AWG

<< Prev Next >>