Connectors
Win Source Part Number: 1019830-880810-1
Category: Connectors, Interconnects>Rectan
Series: Superseal
Number of Positions: 2
Package: Bag
Accessory Type: Boot
Standard Package: 1,000
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.8180
Mfr: TE Connectivity AMP Connectors
Other Names: 8808101,880810-1-ND,
Base Product Number: 880810
Connector Boot For
| Powell Electronics, Inc. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 880810-1 | 1019830-880810-1 | A105234-ND |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Accessories | Rectangular Connector Accessories | |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty |