DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1050 1100 1150 1200 1250 1300 1320 1330 1340 1350 1360 1370 1374 1375 1376 1377 1378 1379 1380 1381 1382 1383 1384 1385 1386 1390 1400 1410 1420 1430 1440 1450 1500 1550 1600 1650 1700 2000 2212
Product Name Notes
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated"
"10 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
"100 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
"2 (1 x 2) Position Shunt Connector Black Open Top 0.079"" (2.00mm) Gold"
"20 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
"3 Rectangular Connectors - Housings Receptacle Black 0.150"" (3.81mm)"
"30 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
"50 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
"6 Rectangular Connectors - Housings Receptacle Black 0.156"" (3.96mm)"
"64 (2 x 32) Pos DIP, 0.9"" (22.86mm) Row Spacing Socket Gold Through Hole"
"80 Position Receptacle Connector 0.050"" (1.27mm) Surface Mount Gold or Gold, GXT™"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.156"" (3.96mm)"
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 72 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 21 position 0.070"" (1.78mm)"
"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 72 position 0.100"" (2.54mm)"
"PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia"
"Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Solder"
1 Position Connector LGH 1 Receptacle Cylindrical Free Hanging (In-Line)
1 Position Connector LGH 1/2 Receptacle Cylindrical Free Hanging (In-Line)
1 Position Connector LGH Plug Cylindrical Free Hanging (In-Line)
10 Position Terminal Block, Cross Connection Jumper Flat Pins
15 Position Hinged Backshell Connector 180° Unshielded
15 Position Two Piece Backshell Connector 180° Shielded
15 Position Two Piece Backshell Connector Black 180° Shielded
15 Position Two Piece Backshell Connector Black 45° Unshielded
15 Position Two Piece Backshell Connector Silver 180° Shielded
15 Position Two Piece Backshell Connector Silver 45° Shielded
2 Position Spring Mating Target Connector Through Hole, Solder Cup
2 Position Spring Mating Target Connector Through Hole
2 Position Spring Piston Connector Through Hole, Solder Cup
2 Position Terminal Block, Cross Connection Jumper Flat Pins
25 Position Two Piece Backshell Connector Black 180° Shielded
25 Position Two Piece Backshell Connector Black 45° Unshielded
25 Position Two Piece Backshell Connector Silver 180° Shielded
25 Position Two Piece Backshell Connector Silver 45° Shielded
3 Position Spring Mating Target Connector Through Hole, Solder Cup
3 Position Spring Piston Connector Through Hole, Solder Cup
3 Position Terminal Block, Cross Connection Jumper Flat Pins
30A,CON,2P3W,SE,250V ,3/4 INCHHUB
37 Position Two Piece Backshell Connector Black 180° Shielded
37 Position Two Piece Backshell Connector Black 45° Unshielded
37 Position Two Piece Backshell Connector Silver 180° Shielded
37 Position Two Piece Backshell Connector Silver 45° Shielded
4 Position Spring Mating Target Connector Through Hole, Solder Cup
4 Position Spring Piston Connector Through Hole, Solder Cup
4 Position Terminal Block, Cross Connection Jumper Flat Pins
5 Position Spring Mating Target Connector Through Hole, Solder Cup
5 Position Spring Piston Connector Through Hole, Solder Cup
5 Position Terminal Block, Cross Connection Jumper Flat Pins
50 Position Two Piece Backshell Connector Black 180° Shielded
50 Position Two Piece Backshell Connector Silver 180° Shielded
50 Position Two Piece Backshell Connector Silver 45° Shielded
6 Position Connector LGH Housing Circular Panel Mount
6 Position Connector LGH Plug Circular Free Hanging (In-Line)
6 Position Spring Mating Target Connector Through Hole, Solder Cup
6 Position Spring Piston Connector Through Hole, Solder Cup
6 Position Terminal Block, Cross Connection Jumper Flat Pins
68 Position Terminator D-Sub, Female Sockets and Male Pins SCSI III
7 Position Connector LGH Plug Circular Free Hanging (In-Line), Right Angle
7 Position Connector LGH Plug Circular Free Hanging (In-Line)
7 Position Connector LGH Receptacle Circular Panel Mount
7 Position Terminal Block, Cross Connection Jumper Flat Pins
8 Position Terminal Block, Cross Connection Jumper Flat Pins
9 Position D-Sub Receptacle, Female Sockets Connector
9 Position Hinged Backshell Connector 180° Unshielded
9 Position Terminal Block, Cross Connection Jumper Flat Pins
9 Position Two Piece Backshell Connector 180° Shielded
9 Position Two Piece Backshell Connector Black 180° Shielded
9 Position Two Piece Backshell Connector Black 180° Unshielded
9 Position Two Piece Backshell Connector Black 45° Unshielded
9 Position Two Piece Backshell Connector Gray 180° Shielded
9 Position Two Piece Backshell Connector Silver 180° Shielded
9 Position Two Piece Backshell Connector Silver 45° Shielded
9 Position Two Piece Backshell Connector Silver 65° Shielded
9 Position Two Piece Backshell Connector Silver 90° Shielded
Coax, Socket Center, Assembly Contact Gold Solder 26-28 AWG Coaxial
CONN D-SUB HOUSING PLUG 25POS
CONN D-SUB HOUSING RCPT 25POS
CONN D-SUB HOUSING RCPT 37POS
CONN D-SUB HOUSING RCPT 50POS
CONN D-SUB PIN 24-28AWG CRIMP
CONN EV-LOK HUB 3W4
CONN EV-LOK HUB TYP
CONN RUBBER 15A 125V 2P2W STR P
CONN RUBBER 15A 125V 2P2W STR PO
CONN SOCKET SOLDER PCB TIN
CONN TERMINATOR - CT
Connector Bracket For D-Sub Connectors
Connector Cap (Cover) For D-Sub Connectors, Female
Connector Cap (Cover) For D-Sub Connectors, Male
Connector Cord For D-Sub Connectors
Connector For
Connector Lever Lock For
Contact Crimp Pin 22-24 AWG Gold
Contact Crimp Pin 22-26 AWG Gold
Contact Crimp Pin 22-26 AWG Tin-Lead
Contact Crimp Socket 22-24 AWG Gold
Contact Crimp Socket 22-26 AWG Gold
D-Sub Contact Female Socket Gold 20-24 AWG Crimp Stamped
D-Sub Contact Female Socket Gold 24-28 AWG Crimp Stamped
D-Sub Contact Female Socket Gold or Gold, GXT™ 20-24 AWG Crimp Stamped
D-Sub Contact Female Socket Gold or Gold, GXT™ 20-28 AWG Crimp Stamped
D-Sub Contact Female Socket Gold or Gold, GXT™ 24-28 AWG Crimp Stamped
D-Sub Contact Male Pin Crimp
D-Sub Contact Male Pin Gold 20-24 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 20-28 AWG Crimp Stamped
D-Sub Contact Male Pin Gold 24-28 AWG Crimp Stamped
D-Sub Contact Male Pin Gold or Gold, GXT™ 20-24 AWG Crimp Stamped
D-SUB METAL HOOD-DTZK50 FCI M3 4
D-SUB METAL HOOD-DTZK50 FCI M3 B
D-SUB METAL HOOD-DTZK50 FCI UNC
DSUB PLAST HOOD BLCK 15-6560-010
DSUB PLAST HOOD BLCK 25-6560-010
FEMALE B SIZE BAYONET CABLE KIT
FEMALE B SIZE BAYONET CABLE MOUN
FEMALE B SIZE BAYONET CIRCULAR 1
FEMALE B SIZE BAYONET CIRCULAR 2
FEMALE B SIZE BAYONET CIRCULAR 3
FEMALE B SIZE BAYONET CIRCULAR 4
FEMALE B SIZE BAYONET CIRCULAR 8
FEMALE B SIZE BAYONET CIRCULAR C
Jackscrew Socket For D-Sub Connectors
MALE B SIZE BAYONET CIRCULAR 10
MALE B SIZE BAYONET CIRCULAR 12
MALE B SIZE BAYONET CIRCULAR 2 P
MALE B SIZE BAYONET CIRCULAR 3 P
MALE B SIZE BAYONET CIRCULAR 4 P
MALE B SIZE BAYONET CIRCULAR 5 P
MALE B SIZE BAYONET CIRCULAR 6 P
MALE B SIZE BAYONET CIRCULAR 7 P
MALE B SIZE BAYONET CIRCULAR 8 P
Non-Gendered Contact Gold 20 AWG Crimp
Non-Gendered Contact Tin-Lead 20 AWG Crimp
PLUG EV-LOK 3W 4P
PLUG EVLOK HUB TYPE
Plug for Male Contacts Housing D-Sub Connector 37 Position
Plug for Male Contacts Housing D-Sub Connector 9 Position
Position Connector LGH Contact
Position Terminal Block, Cross Connection Jumper Flat Pins
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Snap-In
Power Entry Connector Receptacle, Male Blades IEC 320-C20 Panel Mount, Snap-In
Receptacle for Female Contacts Housing D-Sub Connector 15 Position
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Socket Contact Gold 20-24 AWG Crimp
Socket Contact Gold 26-30 AWG Crimp
Socket Contact Gold Solder, PCB
Socket Contact Tin 20-24 AWG Crimp
Socket Contact Tin Solder, PCB Stamped
Socket Contact Tin Solder, PCB
SOLDERCUP TERMINATION SPRING-LOA
SPRING-LOADED CRIMPED WIRE CABLE
SPRING-LOADED TARGET CRIMPED WIR
STD RCPT EV-LOK 2W
STD RCPT EV-LOK 3W-
STD RCPT EV-LOK 4P-
STD SPRING-LOADED CONNECTOR
Terminal Block Connector 2 Position Feed Through Gray 14-28 AWG
Terminal Block Connector 4 Position Feed Through Beige 10-26 AWG
Terminal Block Connector 4 Position Feed Through Blue 10-26 AWG
Terminal Block Connector 4 Position Feed Through Blue 12-28 AWG
Terminal Block Connector 4 Position Feed Through Gray 12-28 AWG
Terminal Block Connector 4 Position Ground, Earth 10-26 AWG
Terminal Block Connector 4 Position Ground, Earth Green, Yellow 12-28 AWG
Terminal Block Connector 6 Position Feed Through Gray 12-28 AWG
Terminal Block Connector Position
Terminal Butt Splice, Closed End, Individual Openings Connector Push In 12-24 AWG Transparent
Terminal Crimpband, Open Band Connector Crimp 22-26 AWG
TETHERED B SIZE BAYONET CIRCULAR

<< Prev Next >>