Switchcraft, Inc. .101" Micro Plug 880X

Description
.101" Micro Plug, solder lug terminal, natural handle Extremely small, rugged, Switchcraft Micro-Plug® 2-conductor plug is 1/4 the size of a standard phone plug. Mates with Switchcraft Micro-Jax® phone jack, which can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and jack tip springs grip mating plugs positively.
Request a Quote Datasheet
Description
.101" Micro Plug, solder lug terminal, natural handle Extremely small, rugged, Switchcraft Micro-Plug® 2-conductor plug is 1/4 the size of a standard phone plug. Mates with Switchcraft Micro-Jax® phone jack, which can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and jack tip springs grip mating plugs positively.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.101
Villa Park, IL, USA
.101" Micro Plug
880X
.101" Micro Plug 880X
.101" Micro Plug, solder lug terminal, natural handle Extremely small, rugged, Switchcraft Micro-Plug® 2-conductor plug is 1/4 the size of a standard phone plug. Mates with Switchcraft Micro-Jax® phone jack, which can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and jack tip springs grip mating plugs positively.

.101" Micro Plug, solder lug terminal, natural handle
Extremely small, rugged, Switchcraft Micro-Plug® 2-conductor plug is 1/4 the size of a standard phone plug. Mates with Switchcraft Micro-Jax® phone jack, which can be wired for open or closed circuit operation. Internally keyed insulators interlock all parts and jack tip springs grip mating plugs positively.

Supplier's Site
Audio Connectors - SC1328-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC1328-ND
Audio Connectors SC1328-ND
"2.46mm ID (0.097"") Phone Plug Mono Connector Solder Eyelet(s)"

"2.46mm ID (0.097"") Phone Plug Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
880X
Audio & Video Connectors 880X
MICRO PLUG, RoHS

MICRO PLUG, RoHS

Buy Now
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks - 880X - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks
880X
Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks 880X
Connectors Audio/Video,Phone,Hd phne,Phono/RCA Plugs/Jacks

Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks

Buy Now
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall - 39M6147 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
39M6147
Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall 39M6147
CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:0.101"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, PLUG, 2 POSITION; No. of Contacts:2Contacts; Gender:Plug; Pin Diameter:0.101"; Connector Mounting:Cable Mount; Contact Plating:Nickel Plated Contacts; Connector Body Material:Metal Body; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 880X SC1328-ND 880X 880X 39M6147
Product Name .101" Micro Plug Audio Connectors Audio & Video Connectors Connectors Audio/Video,Phone,Hdphne,Phono/RCA Plugs/Jacks Connector, Phone Audio, Plug, 2 Position; No. Of Contacts Switchcraft/conxall
Gender Male / Plug Male / Plug Male / Plug; Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-102-850-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Transducer Receptacles - PT02H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details