TE Connectivity Shunts, Jumpers 881545-2

Description
"2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100"" (2.54mm) Gold"
Request a Quote Datasheet
Description
"2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100"" (2.54mm) Gold"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts, Jumpers - A26242-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
A26242-ND
Shunts, Jumpers A26242-ND
"2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100"" (2.54mm) Gold"

"2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100"" (2.54mm) Gold"

Buy Now Datasheet
Connectors, Interconnects - Shunts, Jumpers - 1363463-881545-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Shunts, Jumpers
1363463-881545-2
Connectors, Interconnects - Shunts, Jumpers 1363463-881545-2
Win Source Part Number: 1363463-881545-2 Category: Connectors, Interconnects - Shunts, Jumpers Fake Threat In the Open Market: 33 pct. Type: Open Top, Grip MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Package: Bulk Product Status: Active Base Product Number: 881545 HTSUS: 8538.90.8180 REACH Status: Vendor Undefined ECCN: EAR99 Current Rating (Amps): 3A Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Color: Black Material Flammability Rating: UL94 V-0 Gender: Female Sockets Pitch: 0.100" (2.54mm) Housing Material: Thermoplastic, Glass Filled Number of Positions or Pins (Grid): 2 (1 x 2) Height: 0.429" (10.90mm)

Win Source Part Number: 1363463-881545-2
Category: Connectors, Interconnects - Shunts, Jumpers
Fake Threat In the Open Market: 33 pct.
Type: Open Top, Grip
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU
Package: Bulk
Product Status: Active
Base Product Number: 881545
HTSUS: 8538.90.8180
REACH Status: Vendor Undefined
ECCN: EAR99
Current Rating (Amps): 3A
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Material Flammability Rating: UL94 V-0
Gender: Female Sockets
Pitch: 0.100" (2.54mm)
Housing Material: Thermoplastic, Glass Filled
Number of Positions or Pins (Grid): 2 (1 x 2)
Height: 0.429" (10.90mm)

Buy Now Datasheet
Connectors - 881545-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
881545-2
Connectors 881545-2
SHUNT LP W/HANDLE 2 POS 30AU

SHUNT LP W/HANDLE 2 POS 30AU

Buy Now
Contacts - 881545-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
881545-2
Contacts 881545-2
SHUNT LP W/HANDLE 2 POS 30AU

SHUNT LP W/HANDLE 2 POS 30AU

Buy Now
Swedesboro, NJ, United States
Contacts
881545-2
Contacts 881545-2
SHUNT LOW PROFILE ASY

SHUNT LOW PROFILE ASY

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Shunts, Jumpers - 881545-2 - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
881545-2
Shunts, Jumpers 881545-2
SHUNT LP W/HANDLE 2 POS 30AU

SHUNT LP W/HANDLE 2 POS 30AU

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Shunts & Jumpers
881545-2
Connectors >> Shunts & Jumpers 881545-2
Open Top 2.54mm P=2.54mm Shunts & Jumpers ROHS

Open Top 2.54mm P=2.54mm Shunts & Jumpers ROHS

Supplier's Site Datasheet
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black - 70083049 - Allied Electronics, Inc.
Fort Worth, TX, USA
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black
70083049
Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black 70083049
Soft Shell Plug Connector, Thermoplastic Housing, Red Color Low profile shunts. Features One-Piece Contact Construction High Normal Forces 94V-0 Rated Housings Underwriters Laboratories Inc., File No. E28476; A CSA Certified File No. LR 16455

Soft Shell Plug Connector, Thermoplastic Housing, Red Color
Low profile shunts.
Features

  • One-Piece Contact Construction
  • High Normal Forces
  • 94V-0 Rated Housings
  • Underwriters Laboratories Inc., File No. E28476; A CSA Certified File No. LR 16455
Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A26242-ND 1363463-881545-2 881545-2 881545-2 881545-2 881545-2 70083049
Product Name Shunts, Jumpers Connectors, Interconnects - Shunts, Jumpers Connectors Contacts Shunts, Jumpers Connectors >> Shunts & Jumpers Post Shunt; 2; 3; 1000; Phosphor Bronze; Gold over Nickel; Open Top; Black
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1424-4-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details