TE Connectivity Rectangular Connector Contacts 881109-1

Description
Split Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet
Description
Split Pin Contact Tin 14-20 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A109362TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A109362TR-ND
Rectangular Connector Contacts A109362TR-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A109362CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A109362CT-ND
Rectangular Connector Contacts A109362CT-ND
Split Pin Contact Tin 14-20 AWG Crimp

Split Pin Contact Tin 14-20 AWG Crimp

Buy Now Datasheet
Contact, Pin, Crimp, 14Awg; Product Range Amp - Te Connectivity - 63R9195 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 14Awg; Product Range Amp - Te Connectivity
63R9195
Contact, Pin, Crimp, 14Awg; Product Range Amp - Te Connectivity 63R9195
CONTACT, PIN, CRIMP, 14AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 14AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number A109362TR-ND 63R9195
Product Name Rectangular Connector Contacts Contact, Pin, Crimp, 14Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data