TE Connectivity
Terminals
880142-1
Description
.156 DIA SHUR PLUG REC
-
Powell Electronics, Inc.
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
.156 DIA SHUR PLUG REC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
880142-1 |
17-880142-1TR-ND |
|
Product Name
|
Terminals |
Barrel, Bullet Connectors |
|
Contact Size (AWG)
|
|
14 to 20 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
C9900-P926 | Power connector, field assembly, plastic, AWG20…AWG12 (0.25 mm²…4,0 mm²), pin spacing 10 mm, 1-row, grey, straight, female, IP20, 8-pin, cage
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details