Switchcraft, Inc. 1/4" Female Cable Mount Jack 88

Description
Phone jack
Request a Quote Datasheet
Description
Phone jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chicago, IL, USA
Phone jack

Phone jack

Supplier's Site
1/4
Villa Park, IL, USA
1/4" Female Cable Mount Jack
88
1/4" Female Cable Mount Jack 88
2-Conductor, Black handle; solder lugs Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

2-Conductor, Black handle; solder lugs
Extension Jax® jacks are connected to the end of a cable. 2- and 3-conductor jacks mate with standard commercial phone plugs, and have a sturdy cable clamp strain relief, knurled shielded or molded black plastic handles, and a screw type solder terminal. All internal parts are interlocked. Note: See locking phone plugs section.

Supplier's Site
Audio Connectors - SC2757-ND - DigiKey
Thief River Falls, MN, United States
Audio Connectors
SC2757-ND
Audio Connectors SC2757-ND
"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

"6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder Eyelet(s)"

Buy Now Datasheet
Swedesboro, NJ, United States
Audio & Video Connectors
88
Audio & Video Connectors 88
EXTENSION JAX, RoHS

EXTENSION JAX, RoHS

Buy Now
Connector, Phone Audio, Jack; No. Of Contacts Switchcraft/conxall - 39F671 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Phone Audio, Jack; No. Of Contacts Switchcraft/conxall
39F671
Connector, Phone Audio, Jack; No. Of Contacts Switchcraft/conxall 39F671
CONNECTOR, PHONE AUDIO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black; Connector Type:Phone RoHS Compliant: Yes

CONNECTOR, PHONE AUDIO, JACK; No. of Contacts:-; Gender:Jack; Pin Diameter:6.35mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:Metal Body; Product Range:-; Connector Colour:Black; Connector Type:Phone RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Switchcraft, Inc. Conxall Corporation DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88 88 SC2757-ND 88 39F671
Product Name 1/4" Female Cable Mount Jack Audio Connectors Audio & Video Connectors Connector, Phone Audio, Jack; No. Of Contacts Switchcraft/conxall
Connector Type Audio / Video Audio / Video; Phone Jack / Plug Audio / Video Audio / Video; Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Power Entry Modules (PEM) - 486-3-104-371-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Transducer Receptacles - PT02H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details