"2 (1 x 2) Position Shunt Connector Black Open Top, Grip 0.100"" (2.54mm) Gold"
Manufacturer: Tyco Electronics
Win Source Part Number: 744086-881545-1
Manufacturer Homepage: www.te.com
Reference case: TYCO
Reference Date Code: 15+14+
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
CONN SHUNT 2POS GOLD W/HANDLE
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | Heilind Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 881545-1-ND | 744086-881545-1 | 881545-1 | 881545-1 | 881545-1 |
| Product Name | Shunts, Jumpers | Shunts, Jumpers - 881545-1 | Contacts | Connectors | Shunts, Jumpers |
| Gender | Female / Jack |