TE Connectivity Quick Connects, Quick Disconnect Connectors 880636-2

Description
"0.250"" (6.35mm) Quick Connect Male Crimp Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.250"" (6.35mm) Quick Connect Male Crimp Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - 17-880636-2CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-880636-2CT-ND
Quick Connects, Quick Disconnect Connectors 17-880636-2CT-ND
"0.250"" (6.35mm) Quick Connect Male Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 17-880636-2TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
17-880636-2TR-ND
Quick Connects, Quick Disconnect Connectors 17-880636-2TR-ND
"0.250"" (6.35mm) Quick Connect Male Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male Crimp Connector Non-Insulated"

Buy Now Datasheet
Terminals - 880636-2 - 858471-880636-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 880636-2
858471-880636-2
Terminals - 880636-2 858471-880636-2
Manufacturer: TE Connectivity Win Source Part Number: 858471-880636-2 Series: Fastin-Faston Features: 0.250" (6.35mm) Quick Connect Male - Crimp Connector Non-Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 880636 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 8806362, -880636-2-SI, 880636-2-ND, A105206CT, 2266-880636-2TR, A105206TR

Manufacturer: TE Connectivity
Win Source Part Number: 858471-880636-2
Series: Fastin-Faston
Features: 0.250" (6.35mm) Quick Connect Male - Crimp Connector Non-Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 880636
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 8806362, -880636-2-SI, 880636-2-ND, A105206CT, 2266-880636-2TR, A105206TR

Buy Now Datasheet
Contacts - 880636-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
880636-2
Contacts 880636-2
FF 250 TAB 1.0-2.5 MM2 0.39 X 13.2 TPBR

FF 250 TAB 1.0-2.5 MM2 0.39 X 13.2 TPBR

Buy Now
Swedesboro, NJ, United States
Contacts
880636-2
Contacts 880636-2
FASTIN-FASTON STRIP

FASTIN-FASTON STRIP

Buy Now
Singapore, Singapore
Electronic Connector
392-880636-2
Electronic Connector 392-880636-2
Tab Terminal Brass M 28mm Electro Tin Package Product overview: 880636-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-880636-2 can be used for catalog matching and distributor lookup.

Tab Terminal Brass M 28mm Electro Tin Package Product overview: 880636-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-880636-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity - 16H8706 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity
16H8706
Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity 16H8706
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:-; Wire Size AWG Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Ff 250 Tab 1.0-2.5 Mm2 0.39 X 13.2 Tpbr Amp - Te Connectivity - 76AC0805 - Newark, An Avnet Company
Chicago, IL, United States
Ff 250 Tab 1.0-2.5 Mm2 0.39 X 13.2 Tpbr Amp - Te Connectivity
76AC0805
Ff 250 Tab 1.0-2.5 Mm2 0.39 X 13.2 Tpbr Amp - Te Connectivity 76AC0805
FF 250 TAB 1.0-2.5 MM2 0.39 X 13.2 TPBR

FF 250 TAB 1.0-2.5 MM2 0.39 X 13.2 TPBR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
880636-2
Terminals 880636-2
Terminals .250 SERIES FASTIN 10000

Terminals .250 SERIES FASTIN 10000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 17-880636-2CT-ND 858471-880636-2 880636-2 392-880636-2 16H8706 880636-2
Product Name Quick Connects, Quick Disconnect Connectors Terminals - 880636-2 Contacts Electronic Connector Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity Terminals
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - ASA.00.250.NTL-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details
Connector/Terminal/Pin - 10701158 - Radwell International
Specs
Geometry Right Angle
View Details