TE Connectivity Rectangular Connector Contacts 881111-1

Description
Socket Contact Tin 14-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Tin 14-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A129147CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A129147CT-ND
Rectangular Connector Contacts A129147CT-ND
Socket Contact Tin 14-20 AWG Crimp Power

Socket Contact Tin 14-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A129147TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A129147TR-ND
Rectangular Connector Contacts A129147TR-ND
Socket Contact Tin 14-20 AWG Crimp Power

Socket Contact Tin 14-20 AWG Crimp Power

Buy Now Datasheet
Connectors Miscellaneous - 881111-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
881111-1
Connectors Miscellaneous 881111-1
U-M-N-L SOCKET

U-M-N-L SOCKET

Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1334337-881111-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1334337-881111-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1334337-881111-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334337-881111-1 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Type: Power Contact Finish: Tin Wire Gauge: 14-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 5,000 ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A129147DKR-ND,881111 -1-ND,A129147DKRINAC TIVE,A129147TR,2266- 881111-1TR,A129147CT ,A129147DKR Base Product Number: 881111 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334337-881111-1
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Type: Power
Contact Finish: Tin
Wire Gauge: 14-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 5,000
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A129147DKR-ND,881111-1-ND,A129147DKRINACTIVE,A129147TR,2266-881111-1TR,A129147CT,A129147DKR
Base Product Number: 881111
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-881111-1
Electronic Connector 332-881111-1
Contact SKT Crimp ST Cable Mount 14-20AWG T/R Product overview: 881111-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-881111-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 14-20AWG T/R Product overview: 881111-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-881111-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contact, Socket, Crimp, 14Awg; Product Range Te Connectivity - 01Y2024 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 14Awg; Product Range Te Connectivity
01Y2024
Contact, Socket, Crimp, 14Awg; Product Range Te Connectivity 01Y2024
CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 14AWG; Product Range:Universal MATE-N-LOK Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:14AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A129147CT-ND 881111-1 1334337-881111-1 332-881111-1 01Y2024
Product Name Rectangular Connector Contacts Connectors Miscellaneous Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Electronic Connector Contact, Socket, Crimp, 14Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - Pogo Pin Connector Magnetic -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details