DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1050
1100
1150
1200
1250
1300
1320
1330
1340
1350
1360
1370
1372
1373
1374
1375
1376
1377
1378
1379
1380
1381
1382
1383
1384
1390
1400
1410
1420
1430
1440
1450
1500
1550
1600
1650
1700
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "2 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.039"" (1.00mm) Surface Mount Gold" | |
| "3 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold" | |
| "5 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.039"" (1.00mm) Through Hole Gold" | |
| "Connector Header Surface Mount 20 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 10 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 13 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 50 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 6 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 60 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 7 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole 8 position 0.039"" (1.00mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.041"" (1.04mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Silver 0.025"" (0.64mm) Square" | |
| "PC Pin Terminal Connector Through Hole Tin 0.025"" (0.64mm) Square" | |
| "Power Barrel Connector Plug 1.30mm ID (0.051""), 3.80mm OD (0.150"") Free Hanging (In-Line)" | |
| 1 Position Connector LGH 1/2 Receptacle Cylindrical | |
| 1 Position Connector LGH 1L Receptacle Cylindrical | |
| 10 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 14 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 16 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 20 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 26 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 3 Position Circular Connector Plug, Female Sockets Solder | |
| 3 Position Circular Connector Receptacle, Male Pins Solder | |
| 32 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 32 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole | |
| 4 Position Circular Connector Plug, Female Sockets Solder | |
| 4 Position Circular Connector Receptacle, Male Pins Solder | |
| 40 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 48 Position Din Connector Header, Male Pins Gold or Gold, GXT™ Board Edge, Through Hole, Right Angle | |
| 48 Position Din Connector Header, Male Pins Gold or Gold, GXT™ Through Hole, Right Angle | |
| 48 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 48 Position Din Connector Header, Male Pins Gold Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold or Gold, GXT™ Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 5 (4 + PE) Position Circular Connector Plug, Female Sockets Solder | |
| 5 (4 + PE) Position Circular Connector Receptacle, Male Pins Solder | |
| 5 Position Circular Connector Plug, Female Sockets Solder | |
| 5 Position Circular Connector Receptacle, Male Pins Solder | |
| 50 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 6 Position Connector LGH Plug Circular Free Hanging (In-Line) | |
| 64 (60 + 4 Power) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 64 (60 + 4 Power) Position Din Connector Header, Male Pins Gold Through Hole | |
| 64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 64 Position Din Connector Header, Male Pins Gold Through Hole | |
| 64 Position Din Connector Header, Male Pins Through Hole, Right Angle | |
| 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 64 Position Rectangular Receptacle Connector IDC Gold 28 AWG | |
| 8 Position Circular Connector Plug, Female Sockets Solder | |
| 8 Position Circular Connector Receptacle, Male Pins Solder | |
| 86093488194768E3LF-D IN REC STR P | |
| 86093488613755V1LF-D IN TYP R/2 R | |
| 96 Position Din Connector Header, Male Pins Gold or Gold, GXT™ Board Edge, Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Gold or Gold, GXT™ Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 96 Position Din Connector Header, Male Pins Gold Through Hole | |
| 96 Position Din Connector Header, Male Pins Gold, GXT™ Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Gold or Gold, GXT™ Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Gold or Gold, GXT™ Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Gold, GXT™ Through Hole | |
| 96 Position Shroud for Male Pins Connector | |
| CONN DIN HDR 48POS | |
| CONN DIN HDR 96POS | |
| CONN DIN RCPT 32POS | |
| Connector Backshell For 96 Positions | |
| Connector Header Through Hole 1 position | |
| Connector Polarizing Bar For | |
| IP67 FEMALE M12 REAR PANEL MOUNT | |
| IP67 MALE M12 PANEL MOUNT 5 POSI | |
| M12 4P A-CODE MALE RA PCB SS SHE | |
| Position Din Connector | |
| Power Barrel Connector Jack Free Hanging (In-Line) | |
| Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange | |
| Socket Contact Gold 20-24 AWG Crimp | |
| Socket Contact Gold 26-30 AWG Crimp | |
| Socket Contact Tin 20-24 AWG Crimp | |
| SOLDER MOUNT PIN |
| << Prev | Next >> |