TE Connectivity FFC Connectors 88189-6

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 88189-6 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
88189-6
FFC Connectors 88189-6
Body Features Primary Product Color : Black Configuration Features Number of Positions : 20 Number of Rows : 2 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (MEGO) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Nylon GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 20
  • Number of Rows : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 720
  • Insulation Resistance (MEGO) : 5000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Nylon GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Detent Window
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
FFC, FPC (Flat Flexible) Connector Housings - A114580-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
A114580-ND
FFC, FPC (Flat Flexible) Connector Housings A114580-ND
"Housing FFC, Discrete Wire Housing for Male Contacts Connector Detent Lock 20Pos 0.100"" (2.54mm)"

"Housing FFC, Discrete Wire Housing for Male Contacts Connector Detent Lock 20Pos 0.100"" (2.54mm)"

Buy Now Datasheet
020 Housing Ffc Pin Dr 100Cl Rohs Compliant Amp - Te Connectivity - 16H8729 - Newark, An Avnet Company
Chicago, IL, United States
020 Housing Ffc Pin Dr 100Cl Rohs Compliant Amp - Te Connectivity
16H8729
020 Housing Ffc Pin Dr 100Cl Rohs Compliant Amp - Te Connectivity 16H8729
020 HOUSING FFC PIN DR 100CL ROHS COMPLIANT: YES

020 HOUSING FFC PIN DR 100CL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 88189-6 A114580-ND 16H8729
Product Name FFC Connectors FFC, FPC (Flat Flexible) Connector Housings 020 Housing Ffc Pin Dr 100Cl Rohs Compliant Amp - Te Connectivity
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102159-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
Headers, Male Pins - A28476-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details