Weidmuller Modular/Ethernet Connector Adapters 8808450000

Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5 Shielded
Request a Quote Datasheet
Description
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5 Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector Adapters - 281-3480-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector Adapters
281-3480-ND
Modular/Ethernet Connector Adapters 281-3480-ND
Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5 Shielded

Modular Coupler Connector Jack, 8p8c (RJ45) To Jack, 8p8c (RJ45) Cat5 Shielded

Buy Now Datasheet
Adapter, In Line, Rj45, Jack-Jack, 8P8C; In Line Connector A Weidmuller - 60K7831 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, In Line, Rj45, Jack-Jack, 8P8C; In Line Connector A Weidmuller
60K7831
Adapter, In Line, Rj45, Jack-Jack, 8P8C; In Line Connector A Weidmuller 60K7831
ADAPTER, IN LINE, RJ45, JACK-JACK, 8P8C; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions ; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions ; Product Range:- RoHS Compliant: Yes

ADAPTER, IN LINE, RJ45, JACK-JACK, 8P8C; In Line Connector A:RJ45; Convert From Gender:Jack; Convert From Positions:8Positions; In Line Connector B:RJ45; Convert To Gender:Receptacle; Convert To Positions:8Positions; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 281-3480-ND 60K7831
Product Name Modular/Ethernet Connector Adapters Adapter, In Line, Rj45, Jack-Jack, 8P8C; In Line Connector A Weidmuller
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29410-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190308 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details