Qualtek Electronics Corp. Power Entry Modules (PEM) 880-06/006

Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet
Description
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Modules (PEM) - Q495-ND - DigiKey
Thief River Falls, MN, United States
Power Entry Modules (PEM)
Q495-ND
Power Entry Modules (PEM) Q495-ND
Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Flange

Buy Now Datasheet
Power Entry, Rcpt, 6A, 250Vac, Qc; Product Range Qualtek Electronics - 17B7607 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Rcpt, 6A, 250Vac, Qc; Product Range Qualtek Electronics
17B7607
Power Entry, Rcpt, 6A, 250Vac, Qc; Product Range Qualtek Electronics 17B7607
POWER ENTRY, RCPT, 6A, 250VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

POWER ENTRY, RCPT, 6A, 250VAC, QC; Product Range:-; Gender:Receptacle; Voltage Rating:250V; Current Rating:6A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Q495-ND 17B7607
Product Name Power Entry Modules (PEM) Power Entry, Rcpt, 6A, 250Vac, Qc; Product Range Qualtek Electronics
Mounting Panel Mount, Flange Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

1/4″ Phone Plug (WE-301/PJ051) - SALE-9320 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
View Details
Underwater Connectors -  - Douglas Electrical Components
Douglas Electrical Components
View Details
SMC (M) R/A Connector for RG316 Cable - ET-SCMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Geometry Right Angle
View Details