"Connector Header Through Hole 44 position 0.079"" (2.00mm)"
CONN HEADER VERT 44POS 2MM
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 882-70-044-10-001101-ND | 882-70-044-10-001101 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty |
| Mounting | Through Hole | Through Hole |
| Voltage Rating | 150 volts | 150 volts |
| Current Rating | 1.0 amps | 1.0 amps |