BergStik ®, BergStik ® 2.54mm, Board to Board connector, Unshrouded Header, Through Hole, Double Row, 8 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318in) Mating, 4.32 mm (0.17in) Tail., Amphenol is one of the leading manufacturers of Board to Board Connectors. Contact us today for more details of BergStik ® part number 87894-108HLF.
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
B/S II-87894-108HLF / BAG ROHS COMPLIANT: YES
| Amphenol Communications Solutions | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 87894-108HLF | 609-87894-108HLF-ND | 51Y9832 |
| Product Name | BergStik ® | Headers, Male Pins | B/s Ii-87894-108Hlf / Bag Rohs Compliant Amphenol Communications Solutions |
| Connector Type | Board to Board Connector | Header Connector; Header | |
| Termination | Through Hole | ||
| Voltage Rating | 1500 volts | 110 volts |